Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity RT114110
RT114110
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPDT 12A 110V
Manufacturer:
TE Connectivity
Datasheet:
RT114110 Datasheet
History Price: $7.37
In Stock: 36160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RT114110 Specification
Specification
Part No
RT114110
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RT1, SCHRACK
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
110VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
0:00:00
Switching Voltage
400VAC - Max
Coil Current
3.8 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Flux Protection
Coil Insulation
Class F
Must Operate Voltage
77 VDC
Must Release Voltage
11 VDC
Operating Temperature
8 ms
Contact Material
6 ms
Relay Type
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
RT114110 PDF Datasheet
RT114110 Datasheet
Click and Download: RT114110 Datasheet
RT114110 Related Parts
RT114005
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 5V
RT114006
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 6V
RT114012
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 12V
RT114012F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 12V
RT114018
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 18V
RT114024
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RT114024F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RT114524
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RT114615
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 115V
RT114730
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 230V
RT134012
TE Connectivity
RELAY GEN PURPOSE SPST 12A 12V
RT134024
TE Connectivity
RELAY GEN PURPOSE SPST 12A 24V
RT114110 Compare Parts
RT114110 vs RT174024
RT114110 vs RT174012
RT114110 vs RT174005
RT114110 vs RT134024F
RT114110 vs RT134024
RT114110 vs RT134012
RT114110 vs RT114730
RT114110 vs RT114615
RT114110 vs RT114524
RT114110 vs RT114024F
RT114110 vs RT114024
RT114110 vs RT114018
RT114110 vs RT114012F
RT114110 vs RT114012
RT114110 vs RT114006
RT114110 vs RT114005
RT114110 vs RT184024
RT114110 vs RT184005
RT114110 vs RT174006
RT114110 vs RT134730
RT114110 vs RT134615
RT114110 vs RT134524
RT114110 vs RT134110
RT114110 vs RT134048
RT114110 vs RT134012F
RT114110 vs RT134006
RT114110 vs RT134005
RT114110 vs RT114060
RT114110 vs RT114048
RT114110 vs RT114009
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.