☰
RT114009
RT114009
Active
Description:  RELAY GEN PURPOSE SPDT 12A 9V
Manufacturer:  TE Connectivity
Datasheet:   RT114009 Datasheet
History Price: $4.73
In Stock: 14610
RT114009 Specification
Specification
Part No
RT114009
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RT1, SCHRACK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
9VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
0:00:00
Switching Voltage
400VAC - Max
Coil Current
-
Coil Type
45 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
Class F
Must Release Voltage
6.3 VDC
Operating Temperature
0.9 VDC
Contact Material
8 ms
Relay Type
6 ms
Operate Time
-40℃ ~ 85℃
RT114009 PDF Datasheet
RT114009 Related Parts
RT114005
RT114005
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 5V
RT114006
RT114006
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 6V
RT114012
RT114012
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 12V
RT114012F
RT114012F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 12V
RT114018
RT114018
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 18V
RT114024
RT114024
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RT114024F
RT114024F
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RT114110
RT114110
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 110V
RT114524
RT114524
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RT114615
RT114615
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 115V
RT114730
RT114730
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 230V
RT134012
RT134012
TE Connectivity
RELAY GEN PURPOSE SPST 12A 12V
RT114009 Compare Parts
  • RT114009 vs RT174024
  • RT114009 vs RT174012
  • RT114009 vs RT174005
  • RT114009 vs RT134024F
  • RT114009 vs RT134024
  • RT114009 vs RT134012
  • RT114009 vs RT114730
  • RT114009 vs RT114615
  • RT114009 vs RT114524
  • RT114009 vs RT114110
  • RT114009 vs RT114024F
  • RT114009 vs RT114024
  • RT114009 vs RT114018
  • RT114009 vs RT114012F
  • RT114009 vs RT114012
  • RT114009 vs RT114006
  • RT114009 vs RT114005
  • RT114009 vs RT184024
  • RT114009 vs RT184005
  • RT114009 vs RT174006
  • RT114009 vs RT134730
  • RT114009 vs RT134615
  • RT114009 vs RT134524
  • RT114009 vs RT134110
  • RT114009 vs RT134048
  • RT114009 vs RT134012F
  • RT114009 vs RT134006
  • RT114009 vs RT134005
  • RT114009 vs RT114060
  • RT114009 vs RT114048
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend