Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity PT5L8LC4
PT5L8LC4
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE 4PDT 6A 24V
Manufacturer:
TE Connectivity
Datasheet:
PT5L8LC4 Datasheet
History Price: $48.34
In Stock: 40500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PT5L8LC4 Specification
Specification
Part No
PT5L8LC4
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
PT, SCHRACK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
Switching Voltage
240VAC - Max
Coil Current
Non Latching
Coil Type
Diode, Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
Features
Screw Terminal
Termination Style
-
Seal Rating
-
Coil Insulation
18 VDC
Must Operate Voltage
2.4 VDC
Must Release Voltage
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi), Gold (Au)
Contact Material
General Purpose
Relay Type
30.8 mA
Operate Time
15 ms
PT5L8LC4 PDF Datasheet
PT5L8LC4 Datasheet
Click and Download: PT5L8LC4 Datasheet
PT5L8LC4 Related Parts
PT52A012B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 12V
PT52A024B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 24V
PT52A512B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 12V
PT52A524B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 24V
PT52A615B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 115V
PT52AL12B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 12V
PT52AL24B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 24V
PT52ALN4B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 24V
PT52AR24B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 24V
PT52AS15B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 115V
PT52B012B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 12V
PT52B024B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 24V
PT5L8LC4 Compare Parts
PT5L8LC4 vs PT5S7TD0
PT5L8LC4 vs PT5S7RC4
PT5L8LC4 vs PT5S7LC4
PT5L8LC4 vs PT5L7TD0
PT5L8LC4 vs PT5L7LC4
PT5L8LC4 vs PT5L7LB2
PT5L8LC4 vs PT581730
PT5L8LC4 vs PT581024
PT5L8LC4 vs PT580730
PT5L8LC4 vs PT580615
PT5L8LC4 vs PT580524
PT5L8LC4 vs PT580220
PT5L8LC4 vs PT580110
PT5L8LC4 vs PT580060
PT5L8LC4 vs PT580048
PT5L8LC4 vs PT580024
PT5L8LC4 vs PT580012
PT5L8LC4 vs PT571730
PT5L8LC4 vs PT571548
PT5L8LC4 vs PT571524
PT5L8LC4 vs PT571048
PT5L8LC4 vs PT571024
PT5L8LC4 vs PT571012
PT5L8LC4 vs PT570T30
PT5L8LC4 vs PT570S15
PT5L8LC4 vs PT570R24
PT5L8LC4 vs PT570L24
PT5L8LC4 vs PT570730
PT5L8LC4 vs PT570615
PT5L8LC4 vs PT570560
PT5L8LC4 vs PT570548
PT5L8LC4 vs PT570524
PT5L8LC4 vs PT570512
PT5L8LC4 vs PT570506
PT5L8LC4 vs PT570220
PT5L8LC4 vs PT570110
PT5L8LC4 vs PT570060
PT5L8LC4 vs PT570048
PT5L8LC4 vs PT570024
PT5L8LC4 vs PT570012
Customer Reviews
4.95 out of 5.00 stars from 61 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent