PT52A615B
PT52A615B
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 6A 115V
Manufacturer:  TE Connectivity
Datasheet:   PT52A615B Datasheet
History Price: Obsolete
In Stock: 16600
PT52A615B Specification
Specification
Part No
PT52A615B
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
PTH, SCHRACK
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
115VAC
Contact Form
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC - Max
Coil Current
Non Latching
Coil Type
-
Features
Plug In
Termination Style
-
Seal Rating
-
Coil Insulation
92 VAC
Must Operate Voltage
34.5 VAC
Must Release Voltage
-45℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Contact Material
General Purpose
Relay Type
8.8 mA
Operate Time
20 ms
PT52A615B Related Parts
PT52A012B
PT52A012B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 12V
PT52A024B
PT52A024B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 24V
PT52A512B
PT52A512B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 12V
PT52A524B
PT52A524B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 24V
PT52AL12B
PT52AL12B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 12V
PT52AL24B
PT52AL24B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 24V
PT52ALN4B
PT52ALN4B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 24V
PT52AR24B
PT52AR24B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 24V
PT52AS15B
PT52AS15B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 115V
PT52B012B
PT52B012B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 12V
PT52B024B
PT52B024B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 24V
PT570006
PT570006
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 6V
PT52A615B Compare Parts
  • PT52A615B vs PT5S7TD0
  • PT52A615B vs PT5S7RC4
  • PT52A615B vs PT5S7LC4
  • PT52A615B vs PT5L8LC4
  • PT52A615B vs PT5L7TD0
  • PT52A615B vs PT5L7LC4
  • PT52A615B vs PT5L7LB2
  • PT52A615B vs PT581730
  • PT52A615B vs PT581024
  • PT52A615B vs PT580730
  • PT52A615B vs PT580615
  • PT52A615B vs PT580524
  • PT52A615B vs PT580220
  • PT52A615B vs PT580110
  • PT52A615B vs PT580060
  • PT52A615B vs PT580048
  • PT52A615B vs PT580024
  • PT52A615B vs PT580012
  • PT52A615B vs PT571730
  • PT52A615B vs PT571548
  • PT52A615B vs PT571524
  • PT52A615B vs PT571048
  • PT52A615B vs PT571024
  • PT52A615B vs PT571012
  • PT52A615B vs PT570T30
  • PT52A615B vs PT570S15
  • PT52A615B vs PT570R24
  • PT52A615B vs PT570L24
  • PT52A615B vs PT570730
  • PT52A615B vs PT570615
  • PT52A615B vs PT570560
  • PT52A615B vs PT570548
  • PT52A615B vs PT570524
  • PT52A615B vs PT570512
  • PT52A615B vs PT570506
  • PT52A615B vs PT570220
  • PT52A615B vs PT570110
  • PT52A615B vs PT570060
  • PT52A615B vs PT570048
  • PT52A615B vs PT570024
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description