PT581024
PT581024
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT581024 Datasheet
History Price: $20.98
In Stock: 35000
PT581024 Specification
Specification
Part No
PT581024
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
PT, SCHRACK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
Switching Voltage
240VAC - Max
Coil Current
Non Latching
Coil Type
Mechanical Indicator, Test Button
Features
PC Pin
Termination Style
-
Seal Rating
-
Coil Insulation
18 VDC
Must Operate Voltage
2.4 VDC
Must Release Voltage
-40℃ ~ 70℃
Operating Temperature
Silver Nickel (AgNi)
Contact Material
General Purpose
Relay Type
30.8 mA
Operate Time
15 ms
PT581024 Related Parts
PT52A012B
PT52A012B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 12V
PT52A024B
PT52A024B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 24V
PT52A512B
PT52A512B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 12V
PT52A524B
PT52A524B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 24V
PT52A615B
PT52A615B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 115V
PT52AL12B
PT52AL12B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 12V
PT52AL24B
PT52AL24B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 24V
PT52ALN4B
PT52ALN4B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 24V
PT52AR24B
PT52AR24B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 24V
PT52AS15B
PT52AS15B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 115V
PT52B012B
PT52B012B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 12V
PT52B024B
PT52B024B
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 24V
PT581024 Compare Parts
  • PT581024 vs PT5S7TD0
  • PT581024 vs PT5S7RC4
  • PT581024 vs PT5S7LC4
  • PT581024 vs PT5L8LC4
  • PT581024 vs PT5L7TD0
  • PT581024 vs PT5L7LC4
  • PT581024 vs PT5L7LB2
  • PT581024 vs PT581730
  • PT581024 vs PT580730
  • PT581024 vs PT580615
  • PT581024 vs PT580524
  • PT581024 vs PT580220
  • PT581024 vs PT580110
  • PT581024 vs PT580060
  • PT581024 vs PT580048
  • PT581024 vs PT580024
  • PT581024 vs PT580012
  • PT581024 vs PT571730
  • PT581024 vs PT571548
  • PT581024 vs PT571524
  • PT581024 vs PT571048
  • PT581024 vs PT571024
  • PT581024 vs PT571012
  • PT581024 vs PT570T30
  • PT581024 vs PT570S15
  • PT581024 vs PT570R24
  • PT581024 vs PT570L24
  • PT581024 vs PT570730
  • PT581024 vs PT570615
  • PT581024 vs PT570560
  • PT581024 vs PT570548
  • PT581024 vs PT570524
  • PT581024 vs PT570512
  • PT581024 vs PT570506
  • PT581024 vs PT570220
  • PT581024 vs PT570110
  • PT581024 vs PT570060
  • PT581024 vs PT570048
  • PT581024 vs PT570024
  • PT581024 vs PT570012
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent