PT271730
PT271730
Active
Description:  RELAY GEN PURPOSE DPDT 12A 230V
Manufacturer:  TE Connectivity
Datasheet:   PT271730 Datasheet
History Price: $12.64
In Stock: 23800
PT271730 Specification
Specification
Part No
PT271730
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
PT, SCHRACK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
DPDT (2 Form C)
Contact Form
0:00:00
Contact Rating (Current)
PC Pin
Switching Voltage
Silver Nickel (AgNi)
Coil Current
General Purpose
Coil Type
230VAC
Features
400VAC - Max
Termination Style
Non Latching
Seal Rating
Mechanical Indicator, Test Button
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
184 VAC
Operating Temperature
69 VAC
Contact Material
-
Relay Type
-
Operate Time
-40℃ ~ 70℃
PT271730 PDF Datasheet
PT271730 Related Parts
PT22A012B
PT22A012B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 12V
PT22A024B
PT22A024B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 24V
PT22A615B
PT22A615B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 115V
PT22AL24B
PT22AL24B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 24V
PT22AS15B
PT22AS15B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 115V
PT22B012B
PT22B012B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 12V
PT22B024B
PT22B024B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 24V
PT270006
PT270006
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 6V
PT270012
PT270012
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 12V
PT270024
PT270024
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 24V
PT270048
PT270048
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 48V
PT270060
PT270060
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 60V
PT271730 Compare Parts
  • PT271730 vs PT2S7RC4
  • PT271730 vs PT2S7LC4
  • PT271730 vs PT2S7LB2
  • PT271730 vs PT2L7TD0
  • PT271730 vs PT2L7RC4
  • PT271730 vs PT2L7LC4
  • PT271730 vs PT2L7LB2
  • PT271730 vs PT280024
  • PT271730 vs PT271615
  • PT271730 vs PT271110
  • PT271730 vs PT271024
  • PT271730 vs PT271012
  • PT271730 vs PT270R24
  • PT271730 vs PT270L24
  • PT271730 vs PT270730
  • PT271730 vs PT270615
  • PT271730 vs PT270548
  • PT271730 vs PT270524
  • PT271730 vs PT270512
  • PT271730 vs PT270506
  • PT271730 vs PT270220
  • PT271730 vs PT270110
  • PT271730 vs PT270060
  • PT271730 vs PT270048
  • PT271730 vs PT270024
  • PT271730 vs PT270012
  • PT271730 vs PT270006
  • PT271730 vs PT22B024B
  • PT271730 vs PT22B012B
  • PT271730 vs PT22AS15B
  • PT271730 vs PT22AL24B
  • PT271730 vs PT22A615B
  • PT271730 vs PT22A024B
  • PT271730 vs PT22A012B
  • PT271730 vs PT281730
  • PT271730 vs PT281012
  • PT271730 vs PT280730
  • PT271730 vs PT280615
  • PT271730 vs PT280524
  • PT271730 vs PT271524
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.