PT271730
PT271730
Active
Description:  RELAY GEN PURPOSE DPDT 12A 230V
Manufacturer:  TE Connectivity
Datasheet:   PT271730 Datasheet
History Price: $12.64
In Stock: 23800
PT271730 vs PT280024
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
PC Pin
Plug In, Quick Connect - 0.110" (2.8mm)
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
230VAC
24VDC
Features
400VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
Mechanical Indicator, Test Button
-
Coil Insulation
-
-
Must Operate Voltage
-
Class F
Must Release Voltage
184 VAC
18 VDC
Operating Temperature
69 VAC
2.4 VDC
Contact Material
-
15 ms
Relay Type
-
10 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃