ODC-5A
ODC-5A
Active
Description:  DC OUTPUT MODULE 1A
Manufacturer:  TE Connectivity
Datasheet:   ODC-5A Datasheet
History Price: $22.93105
In Stock: 40300
ODC-5A Specification
Specification
Part No
ODC-5A
Category
-
Manufacturer
TE Connectivity
Series
ODC
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
ODC-5A Related Parts
ODC15
ODC15
Sensata Crydom
DC OUTPUT MODULE 3A
ODC15A
ODC15A
Sensata Crydom
DC OUTPUT MODULE 1A
ODC-24
ODC-24
Sensata Crydom
DC OUTPUT MODULE 3A
ODC24A
ODC24A
Sensata Crydom
DC OUTPUT MODULE 1A
ODC-24A
ODC-24A
TE Connectivity
DC OUTPUT MODULE 1A
ODC24F
ODC24F
Sensata Crydom
DC OUTPUT MODULE 3A
ODC5
ODC5
Sensata Crydom
DC OUTPUT MODULE 3A
ODC-5
ODC-5
TE Connectivity
DC OUTPUT MODULE 3A
ODC5A
ODC5A
Sensata Crydom
DC OUTPUT MODULE 1A
ODC5F
ODC5F
Sensata Crydom
DC OUTPUT MODULE 3A
ODC5MC
ODC5MC
Sensata Crydom
DC OUTPUT MODULE 5A
ODC5ML
ODC5ML
Sensata Crydom
DC OUTPUT MODULE 1A
ODC-5A Compare Parts
  • ODC-5A vs ODCM-5
  • ODC-5A vs ODCM-15
  • ODC-5A vs ODC5Q.11
  • ODC-5A vs ODC5Q
  • ODC-5A vs ODC5ML
  • ODC-5A vs ODC5MC
  • ODC-5A vs ODC5F
  • ODC-5A vs ODC5A
  • ODC-5A vs ODC-5
  • ODC-5A vs ODC5
  • ODC-5A vs ODC24F
  • ODC-5A vs ODC-24A
  • ODC-5A vs ODC24A
  • ODC-5A vs ODC-24
  • ODC-5A vs ODC15A
  • ODC-5A vs ODC15
  • ODC-5A vs ODC5Q-11
  • ODC-5A vs ODC5AQ
  • ODC-5A vs ODC-24
  • ODC-5A vs ODC-15A
  • ODC-5A vs ODC-15
  • ODC-5A vs ODC5P
  • ODC-5A vs ODC5
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!