ODC5
ODC5
Active
Description:  DC OUTPUT MODULE 3A
Manufacturer:  Sensata Crydom
Datasheet:   ODC5 Datasheet
History Price: $42
In Stock: 15900
ODC5 Specification
Specification
Part No
ODC5
Category
-
Manufacturer
Sensata Crydom
Series
ODC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
ODC5 PDF Datasheet
ODC5 Related Parts
ODC15
ODC15
Sensata Crydom
DC OUTPUT MODULE 3A
ODC15A
ODC15A
Sensata Crydom
DC OUTPUT MODULE 1A
ODC-24
ODC-24
Sensata Crydom
DC OUTPUT MODULE 3A
ODC24A
ODC24A
Sensata Crydom
DC OUTPUT MODULE 1A
ODC-24A
ODC-24A
TE Connectivity
DC OUTPUT MODULE 1A
ODC24F
ODC24F
Sensata Crydom
DC OUTPUT MODULE 3A
ODC-5
ODC-5
TE Connectivity
DC OUTPUT MODULE 3A
ODC5A
ODC5A
Sensata Crydom
DC OUTPUT MODULE 1A
ODC5F
ODC5F
Sensata Crydom
DC OUTPUT MODULE 3A
ODC5MC
ODC5MC
Sensata Crydom
DC OUTPUT MODULE 5A
ODC5ML
ODC5ML
Sensata Crydom
DC OUTPUT MODULE 1A
ODC5Q
ODC5Q
Sensata Crydom
DC OUTPUT MODULE 3A
ODC5 Compare Parts
  • ODC5 vs ODCM-5
  • ODC5 vs ODCM-15
  • ODC5 vs ODC5Q.11
  • ODC5 vs ODC5Q
  • ODC5 vs ODC5ML
  • ODC5 vs ODC5MC
  • ODC5 vs ODC5F
  • ODC5 vs ODC5A
  • ODC5 vs ODC-5
  • ODC5 vs ODC24F
  • ODC5 vs ODC-24A
  • ODC5 vs ODC24A
  • ODC5 vs ODC-24
  • ODC5 vs ODC15A
  • ODC5 vs ODC15
  • ODC5 vs ODC5Q-11
  • ODC5 vs ODC5AQ
  • ODC5 vs ODC-5A
  • ODC5 vs ODC-24
  • ODC5 vs ODC-15A
  • ODC5 vs ODC-15
  • ODC5 vs ODC5P
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you