LCE04C803208A
LCE04C803208A
Active
Description:  CONTACTOR,LTG,EH,N4X,30A,8NC,3NO
Manufacturer:  Siemens
History Price: $1780.13
In Stock: 21700
LCE04C803208A Specification
Specification
Part No
LCE04C803208A
Category
Contactors (Electromechanical)
Manufacturer
Siemens
Series
Class LC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
200 ~ 208VAC
Contact Form
11PST-3NO/8NC (3 Form A, 8 Form B)
Switching Voltage
30 A
Features
600VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Screw Terminal
Must Operate Voltage
-25℃ ~ 40℃
Must Release Voltage
-
Contact Rating (Current)
-
LCE04C803208A Related Parts
LCE00C002024A
LCE00C002024A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002120A
LCE00C002120A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002208A
LCE00C002208A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002240A
LCE00C002240A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002277A
LCE00C002277A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002347A
LCE00C002347A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002480A
LCE00C002480A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002600A
LCE00C002600A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C003024A
LCE00C003024A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,3N
LCE00C003120A
LCE00C003120A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,3N
LCE00C003208A
LCE00C003208A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,3N
LCE00C003240A
LCE00C003240A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,3N
LCE04C803208A Compare Parts
  • LCE04C803208A vs LCE04C804480A
  • LCE04C803208A vs LCE04C804347A
  • LCE04C803208A vs LCE04C804277A
  • LCE04C803208A vs LCE04C804240A
  • LCE04C803208A vs LCE04C804208A
  • LCE04C803208A vs LCE04C804120A
  • LCE04C803208A vs LCE04C804024A
  • LCE04C803208A vs LCE04C803600A
  • LCE04C803208A vs LCE04C803480A
  • LCE04C803208A vs LCE04C803347A
  • LCE04C803208A vs LCE04C803277A
  • LCE04C803208A vs LCE04C803240A
  • LCE04C803208A vs LCE04C803120A
  • LCE04C803208A vs LCE04C803024A
  • LCE04C803208A vs LCE04C802600A
  • LCE04C803208A vs LCE04C802480A
  • LCE04C803208A vs LCE04C802347A
  • LCE04C803208A vs LCE04C802277A
  • LCE04C803208A vs LCE04C802240A
  • LCE04C803208A vs LCE04C802208A
  • LCE04C803208A vs LCE04C802120A
  • LCE04C803208A vs LCE04C802024A
  • LCE04C803208A vs LCE04C801600A
  • LCE04C803208A vs LCE04C801480A
  • LCE04C803208A vs LCE04C801347A
  • LCE04C803208A vs LCE04C801277A
  • LCE04C803208A vs LCE04C801240A
  • LCE04C803208A vs LCE04C801208A
  • LCE04C803208A vs LCE04C801120A
  • LCE04C803208A vs LCE04C801024A
  • LCE04C803208A vs LCE04C800600A
  • LCE04C803208A vs LCE04C800480A
  • LCE04C803208A vs LCE04C800347A
  • LCE04C803208A vs LCE04C800277A
  • LCE04C803208A vs LCE04C800240A
  • LCE04C803208A vs LCE04C800208A
  • LCE04C803208A vs LCE04C800120A
  • LCE04C803208A vs LCE04C800024A
  • LCE04C803208A vs LCE04C704600A
  • LCE04C803208A vs LCE04C704480A
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.