LCE00C002120A
LCE00C002120A
Active
Description:  CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
Manufacturer:  Siemens
History Price: $369.58
In Stock: 5600
LCE00C002120A Specification
Specification
Part No
LCE00C002120A
Category
Contactors (Electromechanical)
Manufacturer
Siemens
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
115 ~ 120VAC
Contact Form
DPST-NO (2 Form A)
Switching Voltage
30 A
Features
600VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Screw Terminal
Must Operate Voltage
-25℃ ~ 40℃
Must Release Voltage
-
Contact Rating (Current)
-
LCE00C002120A PDF Datasheet
LCE00C002120A Related Parts
LCE00C002024A
LCE00C002024A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002208A
LCE00C002208A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002240A
LCE00C002240A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002277A
LCE00C002277A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002347A
LCE00C002347A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002480A
LCE00C002480A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002600A
LCE00C002600A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C003024A
LCE00C003024A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,3N
LCE00C003120A
LCE00C003120A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,3N
LCE00C003208A
LCE00C003208A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,3N
LCE00C003240A
LCE00C003240A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,3N
LCE00C003277A
LCE00C003277A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,3N
LCE00C002120A Compare Parts
  • LCE00C002120A vs LCE04C804480A
  • LCE00C002120A vs LCE04C804347A
  • LCE00C002120A vs LCE04C804277A
  • LCE00C002120A vs LCE04C804240A
  • LCE00C002120A vs LCE04C804208A
  • LCE00C002120A vs LCE04C804120A
  • LCE00C002120A vs LCE04C804024A
  • LCE00C002120A vs LCE04C803600A
  • LCE00C002120A vs LCE04C803480A
  • LCE00C002120A vs LCE04C803347A
  • LCE00C002120A vs LCE04C803277A
  • LCE00C002120A vs LCE04C803240A
  • LCE00C002120A vs LCE04C803208A
  • LCE00C002120A vs LCE04C803120A
  • LCE00C002120A vs LCE04C803024A
  • LCE00C002120A vs LCE04C802600A
  • LCE00C002120A vs LCE04C802480A
  • LCE00C002120A vs LCE04C802347A
  • LCE00C002120A vs LCE04C802277A
  • LCE00C002120A vs LCE04C802240A
  • LCE00C002120A vs LCE04C802208A
  • LCE00C002120A vs LCE04C802120A
  • LCE00C002120A vs LCE04C802024A
  • LCE00C002120A vs LCE04C801600A
  • LCE00C002120A vs LCE04C801480A
  • LCE00C002120A vs LCE04C801347A
  • LCE00C002120A vs LCE04C801277A
  • LCE00C002120A vs LCE04C801240A
  • LCE00C002120A vs LCE04C801208A
  • LCE00C002120A vs LCE04C801120A
  • LCE00C002120A vs LCE04C801024A
  • LCE00C002120A vs LCE04C800600A
  • LCE00C002120A vs LCE04C800480A
  • LCE00C002120A vs LCE04C800347A
  • LCE00C002120A vs LCE04C800277A
  • LCE00C002120A vs LCE04C800240A
  • LCE00C002120A vs LCE04C800208A
  • LCE00C002120A vs LCE04C800120A
  • LCE00C002120A vs LCE04C800024A
  • LCE00C002120A vs LCE04C704600A
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!