Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens LCE02C802600A
LCE02C802600A
Active
Contactors (Electromechanical)
Description:
CONTACTOR,LTG,EH,N12,30A,8NC,2NO
Manufacturer:
Siemens
Datasheet:
LCE02C802600A Datasheet
History Price: $1472.15
In Stock: 18045
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LCE02C802600A Specification
Specification
Part No
LCE02C802600A
Category
Contactors (Electromechanical)
Manufacturer
Siemens
Series
Class LC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
575 ~ 600VAC
Contact Form
10PST-2NO/8NC (2 Form A, 8 Form B)
Switching Voltage
30 A
Features
600VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Screw Terminal
Must Operate Voltage
-25℃ ~ 40℃
Must Release Voltage
-
Contact Rating (Current)
-
LCE02C802600A Related Parts
LCE00C002024A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002120A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002208A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002240A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002277A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002347A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002480A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C002600A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,2N
LCE00C003024A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,3N
LCE00C003120A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,3N
LCE00C003208A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,3N
LCE00C003240A
Siemens
CONTACTOR,LTG,EH,OPEN,30A,0NC,3N
LCE02C802600A Compare Parts
LCE02C802600A vs LCE04C804480A
LCE02C802600A vs LCE04C804347A
LCE02C802600A vs LCE04C804277A
LCE02C802600A vs LCE04C804240A
LCE02C802600A vs LCE04C804208A
LCE02C802600A vs LCE04C804120A
LCE02C802600A vs LCE04C804024A
LCE02C802600A vs LCE04C803600A
LCE02C802600A vs LCE04C803480A
LCE02C802600A vs LCE04C803347A
LCE02C802600A vs LCE04C803277A
LCE02C802600A vs LCE04C803240A
LCE02C802600A vs LCE04C803208A
LCE02C802600A vs LCE04C803120A
LCE02C802600A vs LCE04C803024A
LCE02C802600A vs LCE04C802600A
LCE02C802600A vs LCE04C802480A
LCE02C802600A vs LCE04C802347A
LCE02C802600A vs LCE04C802277A
LCE02C802600A vs LCE04C802240A
LCE02C802600A vs LCE04C802208A
LCE02C802600A vs LCE04C802120A
LCE02C802600A vs LCE04C802024A
LCE02C802600A vs LCE04C801600A
LCE02C802600A vs LCE04C801480A
LCE02C802600A vs LCE04C801347A
LCE02C802600A vs LCE04C801277A
LCE02C802600A vs LCE04C801240A
LCE02C802600A vs LCE04C801208A
LCE02C802600A vs LCE04C801120A
LCE02C802600A vs LCE04C801024A
LCE02C802600A vs LCE04C800600A
LCE02C802600A vs LCE04C800480A
LCE02C802600A vs LCE04C800347A
LCE02C802600A vs LCE04C800277A
LCE02C802600A vs LCE04C800240A
LCE02C802600A vs LCE04C800208A
LCE02C802600A vs LCE04C800120A
LCE02C802600A vs LCE04C800024A
LCE02C802600A vs LCE04C704600A
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller