☰
S216SE1F
S216SE1F
Obsolete
Description:  SSR RELAY SPST-NO 16A 80-240V
Manufacturer:  Sharp Microelectronics
Datasheet:   S216SE1F Datasheet
History Price: Obsolete
In Stock: 48440
S216SE1F Specification
Specification
Part No
S216SE1F
Category
Solid State Relays
Manufacturer
Sharp Microelectronics
Series
S216
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
1.2VDC
Voltage - Load
80 V ~ 240 V
Load Current
16 A
Termination Style
PC Pin
Package / Case
4-SIP
Supplier Device Package
4-SIP
S216SE1F PDF Datasheet
S216SE1F Related Parts
S218
S218
Sensata Crydom
SSR RELAY SPST-NO 8A 20-140V
S212S01
S212S01
Sharp Microelectronics
SSR RELAY SPST-NO 12A 80-240V
S212S01F
S212S01F
Sharp Microelectronics
SSR RELAY SPST-NO 12A 80-240V
S216S01
S216S01
Sharp Microelectronics
SSR RELAY SPST-NO 16A 80-240V
S216S01F
S216S01F
Sharp Microelectronics
SSR RELAY SPST-NO 16A 80-240V
S216S02
S216S02
Sharp Microelectronics
SSR RELAY SPST-NO 16A 80-240V
S216S02F
S216S02F
Sharp Microelectronics
SSR RELAY SPST-NO 16A 80-240V
S216SE1
S216SE1
Sharp Microelectronics
SSR RELAY SPST-NO 16A 80-240V
S216SE2
S216SE2
Sharp Microelectronics
SSR RELAY SPST-NO 16A 80-240V
S216SE2F
S216SE2F
Sharp Microelectronics
SSR RELAY SPST-NO 16A 80-240V
S216SE1F Compare Parts
  • S216SE1F vs S216SE2F
  • S216SE1F vs S216SE2
  • S216SE1F vs S216SE1
  • S216SE1F vs S216S02F
  • S216SE1F vs S216S02
  • S216SE1F vs S216S01F
  • S216SE1F vs S216S01
  • S216SE1F vs S212S01F
  • S216SE1F vs S212S01
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description