☰
S216S02F
S216S02F
Obsolete
Description:  SSR RELAY SPST-NO 16A 80-240V
Manufacturer:  Sharp Microelectronics
Datasheet:   S216S02F Datasheet
History Price: Obsolete
In Stock: 33800
S216S02F Specification
Specification
Part No
S216S02F
Category
Solid State Relays
Manufacturer
Sharp Microelectronics
Series
S216
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
1.2VDC
Voltage - Load
80 V ~ 240 V
Load Current
16 A
Termination Style
PC Pin
Package / Case
4-SIP
Supplier Device Package
4-SIP
S216S02F PDF Datasheet
S216S02F Related Parts
S218
S218
Sensata Crydom
SSR RELAY SPST-NO 8A 20-140V
S212S01
S212S01
Sharp Microelectronics
SSR RELAY SPST-NO 12A 80-240V
S212S01F
S212S01F
Sharp Microelectronics
SSR RELAY SPST-NO 12A 80-240V
S216S01
S216S01
Sharp Microelectronics
SSR RELAY SPST-NO 16A 80-240V
S216S01F
S216S01F
Sharp Microelectronics
SSR RELAY SPST-NO 16A 80-240V
S216S02
S216S02
Sharp Microelectronics
SSR RELAY SPST-NO 16A 80-240V
S216SE1
S216SE1
Sharp Microelectronics
SSR RELAY SPST-NO 16A 80-240V
S216SE1F
S216SE1F
Sharp Microelectronics
SSR RELAY SPST-NO 16A 80-240V
S216SE2
S216SE2
Sharp Microelectronics
SSR RELAY SPST-NO 16A 80-240V
S216SE2F
S216SE2F
Sharp Microelectronics
SSR RELAY SPST-NO 16A 80-240V
S216S02F Description
The Sharp Microelectronics S216S02F is a high-performance phototransistor designed for a variety of applications, including optical sensing, light detection, and communication systems. This device is particularly valued for its sensitivity, fast response time, and compact package, making it suitable for integration into various electronic circuits.

## Key Features

1. High Sensitivity: The S216S02F phototransistor exhibits high sensitivity to light, allowing it to detect low levels of illumination. This feature is essential for applications where precise light detection is required, such as in optical switches and light sensors.

2. Fast Response Time: The device is designed to provide a fast response time, typically in the range of microseconds. This rapid response capability makes it suitable for high-speed applications, including data communication and pulse detection.

3. Wide Spectral Response: The S216S02F has a broad spectral response range, typically from 400 nm to 1100 nm. This wide range allows it to detect various light sources, including infrared and visible light, making it versatile for different applications.

4. Compact Package: The phototransistor is housed in a compact package, which facilitates easy integration into space-constrained designs. Its small footprint is advantageous for applications where PCB real estate is limited.

5. Low Dark Current: The S216S02F features low dark current, which minimizes noise and enhances the signal-to-noise ratio in applications where light levels are low. This characteristic is crucial for maintaining accuracy in light detection.

6. High Gain: The device offers high current gain, which allows for effective amplification of the detected light signal. This feature is beneficial in applications requiring significant signal processing.

7. RoHS Compliant: The S216S02F is RoHS compliant, ensuring that it meets environmental regulations regarding hazardous substances. This compliance is important for manufacturers looking to produce environmentally friendly products.

## Specifications

- Part Number: S216S02F
- Package Type: Typically available in a compact surface-mount package
- Spectral Response Range: 400 nm to 1100 nm
- Maximum Collector-Emitter Voltage (V_CE): 30V
- Maximum Collector Current (I_C): 50 mA
- Current Transfer Ratio (CTR): Typically around 100% to 600% (depending on the specific conditions)
- Response Time: Typically in the microsecond range
- Dark Current: Low, typically in the nanoampere range

## Applications

The Sharp Microelectronics S216S02F is suitable for a wide range of applications, including:

- Optical sensors for light detection
- Infrared communication systems
- Optical switches and relays
- Light barriers and safety devices
- Consumer electronics, such as remote controls
- Industrial automation and control systems

## Conclusion

The Sharp Microelectronics S216S02F is a versatile and high-performance phototransistor that excels in light detection applications. Its high sensitivity, fast response time, and wide spectral response make it an excellent choice for various electronic designs. The compact package and low dark current further enhance its suitability for integration into space-constrained and noise-sensitive applications. Whether used in consumer electronics, industrial systems, or communication devices, the S216S02F provides reliable performance and accuracy, making it a preferred option for engineers and designers in the field of optoelectronics.
S216S02F Compare Parts
  • S216S02F vs S216SE2F
  • S216S02F vs S216SE2
  • S216S02F vs S216SE1F
  • S216S02F vs S216SE1
  • S216S02F vs S216S02
  • S216S02F vs S216S01F
  • S216S02F vs S216S01
  • S216S02F vs S212S01F
  • S216S02F vs S212S01
  • S216S02F FAQ
    Q1: What is the Sharp Microelectronics S216S02F?
    A1: The Sharp Microelectronics S216S02F is a high-performance Schottky barrier diode designed for power rectification applications, offering fast switching and low forward voltage drop.

    Q2: What is the maximum reverse voltage rating of the Sharp Microelectronics S216S02F?
    A2: The maximum reverse voltage rating of the Sharp Microelectronics S216S02F is 20V, making it suitable for low-voltage rectification applications.

    Q3: What is the maximum forward current rating of the Sharp Microelectronics S216S02F?
    A3: The maximum forward current rating of the Sharp Microelectronics S216S02F is 2A, which allows it to handle moderate current in power conversion and rectification circuits.

    Q4: What is the typical forward voltage drop of the Sharp Microelectronics S216S02F?
    A4: The typical forward voltage drop of the Sharp Microelectronics S216S02F is approximately 0.45V, which helps minimize power loss and increase efficiency.

    Q5: What is the package type of the Sharp Microelectronics S216S02F?
    A5: The Sharp Microelectronics S216S02F is available in a small, surface-mount package (DO-214AC, also known as SMA), which is ideal for compact electronic designs.

    Q6: What is the operating temperature range of the Sharp Microelectronics S216S02F?
    A6: The Sharp Microelectronics S216S02F operates within a temperature range of -55°C to +125°C, which is suitable for a wide variety of environmental conditions.

    Q7: What are the key applications of the Sharp Microelectronics S216S02F?
    A7: Typical applications for the Sharp Microelectronics S216S02F include power supplies, DC-DC converters, motor drives, and other electronic systems requiring efficient rectification.

    Q8: What is the reverse recovery time of the Sharp Microelectronics S216S02F?
    A8: The reverse recovery time of the Sharp Microelectronics S216S02F is typically very low, making it ideal for high-speed switching applications where quick recovery is essential.

    Q9: Is the Sharp Microelectronics S216S02F RoHS compliant?
    A9: Yes, the Sharp Microelectronics S216S02F is RoHS compliant, meaning it adheres to the European Union’s standards for the restriction of hazardous substances in electronic products.

    Q10: Can the Sharp Microelectronics S216S02F be used in automotive applications?
    A10: Yes, the Sharp Microelectronics S216S02F is suitable for automotive applications, particularly in DC-DC converters and power supply systems, where low voltage drop and efficient rectification are crucial.

    Q11: What is the typical capacitance of the Sharp Microelectronics S216S02F?
    A11: The Sharp Microelectronics S216S02F has low capacitance, making it suitable for high-speed and high-frequency applications.

    Q12: What is the surge current rating of the Sharp Microelectronics S216S02F?
    A12: The Sharp Microelectronics S216S02F can handle surge currents up to 30A, which allows it to withstand short-term current spikes without damage.

    Q13: What is the reverse leakage current of the Sharp Microelectronics S216S02F?
    A13: The reverse leakage current of the Sharp Microelectronics S216S02F is typically very low, which reduces power loss and ensures high efficiency in rectification tasks.

    Q14: What is the thermal resistance of the Sharp Microelectronics S216S02F?
    A14: The thermal resistance (junction-to-ambient) of the Sharp Microelectronics S216S02F is low, ensuring efficient heat dissipation during operation and improving reliability.

    Q15: Does the Sharp Microelectronics S216S02F have built-in protection features?
    A15: The Sharp Microelectronics S216S02F does not include built-in protection features such as overvoltage or overcurrent protection, so external protection is recommended in sensitive circuits.

    Q16: Is the Sharp Microelectronics S216S02F suitable for high-frequency applications?
    A16: Yes, the Sharp Microelectronics S216S02F is well-suited for high-frequency applications due to its low forward voltage drop and fast switching capabilities.

    Q17: What is the power dissipation rating of the Sharp Microelectronics S216S02F?
    A17: The maximum power dissipation of the Sharp Microelectronics S216S02F is around 1W, which allows it to handle moderate power levels without excessive heat buildup.

    Q18: Can the Sharp Microelectronics S216S02F be used in portable devices?
    A18: Yes, the compact size and low power consumption make the Sharp Microelectronics S216S02F ideal for use in portable electronic devices such as mobile phones and battery-powered systems.

    Q19: What is the recovery characteristic of the Sharp Microelectronics S216S02F?
    A19: The Sharp Microelectronics S216S02F has a very fast reverse recovery time, which makes it ideal for circuits where quick recovery from reverse voltage is required, such as in switching power supplies.

    Q20: Is the Sharp Microelectronics S216S02F designed for low-voltage or high-voltage applications?
    A20: The Sharp Microelectronics S216S02F is designed for low-voltage applications, with a maximum reverse voltage rating of 20V, suitable for low-power rectification tasks.
    Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description