Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sharp Microelectronics PR39MF51NSLF
PR39MF51NSLF
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 50MA 0-240V
Manufacturer:
Sharp Microelectronics
Datasheet:
PR39MF51NSLF Datasheet
History Price: Obsolete
In Stock: 3795
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PR39MF51NSLF Specification
Specification
Part No
PR39MF51NSLF
Category
Solid State Relays
Manufacturer
Sharp Microelectronics
Series
PR39MF
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
1.2VDC
Voltage - Load
0 V ~ 240 V
Load Current
50 mA
Termination Style
PC Pin
Package / Case
-
Supplier Device Package
-
PR39MF51NSLF Related Parts
PR31HD22NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 1.5A 0-240V
PR32MA11NTZF
Sharp Microelectronics
SSR RELAY SPST-NO 150MA 0-240V
PR33MF11NSZF
Sharp Microelectronics
SSR RELAY SPST-NO 300MA 0-240V
PR33MF51NSLF
Sharp Microelectronics
SSR RELAY SPST-NO 300MA 0-240V
PR33MF51NSLH
Socle Technology
SSR RELAY SPST-NO 300MA 0-240V
PR33MF51YPLF
Sharp Microelectronics
SSR RELAY SPST-NO 300MA 0-240V
PR33MF51YSLF
Socle Technology
SSR RELAY SPST-NO 300MA 0-240V
PR33MF51YSLH
Socle Technology
SSR RELAY SPST-NO 300MA 0-240V
PR36MF11NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V
PR36MF11NSZF
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V
PR36MF12NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V
PR36MF21NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V
PR39MF51NSLF Compare Parts
PR39MF51NSLF vs PR3BMF51NSKF
PR39MF51NSLF vs PR3BMF11NSZF
PR39MF51NSLF vs PR3BMF11NSZ
PR39MF51NSLF vs PR39MF51NSZF
PR39MF51NSLF vs PR39MF51NSLH
PR39MF51NSLF vs PR39MF22NSZH
PR39MF51NSLF vs PR39MF22NSZF
PR39MF51NSLF vs PR39MF22NSZ
PR39MF51NSLF vs PR39MF21NSZF
PR39MF51NSLF vs PR39MF21NSZ
PR39MF51NSLF vs PR39MF12NSZF
PR39MF51NSLF vs PR39MF11NSZ
PR39MF51NSLF vs PR36MF22NSZH
PR39MF51NSLF vs PR36MF22NSZF
PR39MF51NSLF vs PR36MF22NSZ
PR39MF51NSLF vs PR36MF21NSZH
PR39MF51NSLF vs PR36MF21NSZF
PR39MF51NSLF vs PR36MF21NSZ
PR39MF51NSLF vs PR36MF12NSZ
PR39MF51NSLF vs PR36MF11NSZF
PR39MF51NSLF vs PR36MF11NSZ
PR39MF51NSLF vs PR33MF51YSLH
PR39MF51NSLF vs PR33MF51YSLF
PR39MF51NSLF vs PR33MF51YPLF
PR39MF51NSLF vs PR33MF51NSLH
PR39MF51NSLF vs PR33MF51NSLF
PR39MF51NSLF vs PR33MF11NSZF
PR39MF51NSLF vs PR32MA11NTZF
PR39MF51NSLF vs PR31HD22NSZ
PR39MF51NSLF vs PR3BMF51NSLF
PR39MF51NSLF vs PR3BMF51NSDF
PR39MF51NSLF vs PR3BMF51NPLF
PR39MF51NSLF vs PR39MF51NPLF
PR39MF51NSLF vs PR33MF51YPLH
PR39MF51NSLF vs PR33MA11NTZF
PR39MF51NSLF vs PR32MA11NTZH
PR39MF51NSLF vs PR31MA11NTZ
PR39MF51NSLF vs PR31HD22NSZF
PR39MF51NSLF vs PR308T21ESZ
PR39MF51NSLF vs PR308S41ESU
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected