☰
PR36MF11NSZ
PR36MF11NSZ
Obsolete
Description:  SSR RELAY SPST-NO 600MA 0-240V
Manufacturer:  Sharp Microelectronics
Datasheet:   PR36MF11NSZ Datasheet
History Price: Obsolete
In Stock: 2620
PR36MF11NSZ Specification
Specification
Part No
PR36MF11NSZ
Category
Solid State Relays
Manufacturer
Sharp Microelectronics
Series
PR36MF
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
1.2VDC
Voltage - Load
0 V ~ 240 V
Load Current
600 mA
Termination Style
PC Pin
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-DIP
PR36MF11NSZ Related Parts
PR31HD22NSZ
PR31HD22NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 1.5A 0-240V
PR32MA11NTZF
PR32MA11NTZF
Sharp Microelectronics
SSR RELAY SPST-NO 150MA 0-240V
PR33MF11NSZF
PR33MF11NSZF
Sharp Microelectronics
SSR RELAY SPST-NO 300MA 0-240V
PR33MF51NSLF
PR33MF51NSLF
Sharp Microelectronics
SSR RELAY SPST-NO 300MA 0-240V
PR33MF51NSLH
PR33MF51NSLH
Socle Technology
SSR RELAY SPST-NO 300MA 0-240V
PR33MF51YPLF
PR33MF51YPLF
Sharp Microelectronics
SSR RELAY SPST-NO 300MA 0-240V
PR33MF51YSLF
PR33MF51YSLF
Socle Technology
SSR RELAY SPST-NO 300MA 0-240V
PR33MF51YSLH
PR33MF51YSLH
Socle Technology
SSR RELAY SPST-NO 300MA 0-240V
PR36MF11NSZF
PR36MF11NSZF
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V
PR36MF12NSZ
PR36MF12NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V
PR36MF21NSZ
PR36MF21NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V
PR36MF21NSZF
PR36MF21NSZF
Socle Technology
SSR RELAY SPST-NO 600MA 0-240V
PR36MF11NSZ Compare Parts
  • PR36MF11NSZ vs PR3BMF51NSKF
  • PR36MF11NSZ vs PR3BMF11NSZF
  • PR36MF11NSZ vs PR3BMF11NSZ
  • PR36MF11NSZ vs PR39MF51NSZF
  • PR36MF11NSZ vs PR39MF51NSLH
  • PR36MF11NSZ vs PR39MF22NSZH
  • PR36MF11NSZ vs PR39MF22NSZF
  • PR36MF11NSZ vs PR39MF22NSZ
  • PR36MF11NSZ vs PR39MF21NSZF
  • PR36MF11NSZ vs PR39MF21NSZ
  • PR36MF11NSZ vs PR39MF12NSZF
  • PR36MF11NSZ vs PR39MF11NSZ
  • PR36MF11NSZ vs PR36MF22NSZH
  • PR36MF11NSZ vs PR36MF22NSZF
  • PR36MF11NSZ vs PR36MF22NSZ
  • PR36MF11NSZ vs PR36MF21NSZH
  • PR36MF11NSZ vs PR36MF21NSZF
  • PR36MF11NSZ vs PR36MF21NSZ
  • PR36MF11NSZ vs PR36MF12NSZ
  • PR36MF11NSZ vs PR36MF11NSZF
  • PR36MF11NSZ vs PR33MF51YSLH
  • PR36MF11NSZ vs PR33MF51YSLF
  • PR36MF11NSZ vs PR33MF51YPLF
  • PR36MF11NSZ vs PR33MF51NSLH
  • PR36MF11NSZ vs PR33MF51NSLF
  • PR36MF11NSZ vs PR33MF11NSZF
  • PR36MF11NSZ vs PR32MA11NTZF
  • PR36MF11NSZ vs PR31HD22NSZ
  • PR36MF11NSZ vs PR3BMF51NSLF
  • PR36MF11NSZ vs PR3BMF51NSDF
  • PR36MF11NSZ vs PR3BMF51NPLF
  • PR36MF11NSZ vs PR39MF51NSLF
  • PR36MF11NSZ vs PR39MF51NPLF
  • PR36MF11NSZ vs PR33MF51YPLH
  • PR36MF11NSZ vs PR33MA11NTZF
  • PR36MF11NSZ vs PR32MA11NTZH
  • PR36MF11NSZ vs PR31MA11NTZ
  • PR36MF11NSZ vs PR31HD22NSZF
  • PR36MF11NSZ vs PR308T21ESZ
  • PR36MF11NSZ vs PR308S41ESU
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected