Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac MX23CA
MX23CA
Active
Contactors (Electromechanical)
Description:
MX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
MX23CA Datasheet
History Price: $165.438
In Stock: 43700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX23CA Specification
Specification
Part No
MX23CA
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX23
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
300 A
Features
-
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 100℃
Must Release Voltage
16 VDC
Contact Rating (Current)
2 VDC
MX23CA PDF Datasheet
MX23CA Datasheet
Click and Download: MX23CA Datasheet
MX23CA Related Parts
MX21BA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21BCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CBB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21FA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21FCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21SAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21TA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX23CA Compare Parts
MX23CA vs MX23FC
MX23CA vs MX23FB
MX23CA vs MX23FA
MX23CA vs MX23CCC
MX23CA vs MX23CCB
MX23CA vs MX23CC
MX23CA vs MX23CBB
MX23CA vs MX23CB
MX23CA vs MX23CAB
MX23CA vs MX23BAB
MX23CA vs MX23BA
MX23CA vs MX21TCB
MX23CA vs MX21TA
MX23CA vs MX21SAB
MX23CA vs MX21FCB
MX23CA vs MX21FA
MX23CA vs MX21CCB
MX23CA vs MX21CC
MX23CA vs MX21CBB
MX23CA vs MX21CB
MX23CA vs MX21CAB
MX23CA vs MX21CA
MX23CA vs MX21BCB
MX23CA vs MX21BA
MX23CA vs MX22HD
MX23CA vs MX22CD
MX23CA vs MX22BD
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.