Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac MX21CB
MX21CB
Active
Contactors (Electromechanical)
Description:
MX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
MX21CB Datasheet
History Price: $154.619
In Stock: 8300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX21CB Specification
Specification
Part No
MX21CB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX21
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
150 A
Features
-
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 100℃
Must Release Voltage
16 VDC
Contact Rating (Current)
0.5 VDC
MX21CB PDF Datasheet
MX21CB Datasheet
Click and Download: MX21CB Datasheet
MX21CB Related Parts
MX21BA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21BCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CBB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21FA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21FCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21SAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21TA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21TCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CB Compare Parts
MX21CB vs MX23FC
MX21CB vs MX23FB
MX21CB vs MX23FA
MX21CB vs MX23CCC
MX21CB vs MX23CCB
MX21CB vs MX23CC
MX21CB vs MX23CBB
MX21CB vs MX23CB
MX21CB vs MX23CAB
MX21CB vs MX23CA
MX21CB vs MX23BAB
MX21CB vs MX23BA
MX21CB vs MX21TCB
MX21CB vs MX21TA
MX21CB vs MX21SAB
MX21CB vs MX21FCB
MX21CB vs MX21FA
MX21CB vs MX21CCB
MX21CB vs MX21CC
MX21CB vs MX21CBB
MX21CB vs MX21CAB
MX21CB vs MX21CA
MX21CB vs MX21BCB
MX21CB vs MX21BA
MX21CB vs MX22HD
MX21CB vs MX22CD
MX21CB vs MX22BD
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.