MX22HD
MX22HD
Active
Description:  MX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   MX22HD Datasheet
History Price: $182.77
In Stock: 400
MX22HD Specification
Specification
Part No
MX22HD
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX22
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
72VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
200 A
Features
-
Termination Style
Sealed - Hermetically
Operating Temperature
Stud
Must Operate Voltage
-55℃ ~ 100℃
Must Release Voltage
46 VDC
Contact Rating (Current)
2.7 VDC
MX22HD Related Parts
MX21BA
MX21BA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21BCB
MX21BCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CA
MX21CA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CAB
MX21CAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CB
MX21CB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CBB
MX21CBB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CC
MX21CC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CCB
MX21CCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21FA
MX21FA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21FCB
MX21FCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21SAB
MX21SAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21TA
MX21TA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX22HD Compare Parts
  • MX22HD vs MX23FC
  • MX22HD vs MX23FB
  • MX22HD vs MX23FA
  • MX22HD vs MX23CCC
  • MX22HD vs MX23CCB
  • MX22HD vs MX23CC
  • MX22HD vs MX23CBB
  • MX22HD vs MX23CB
  • MX22HD vs MX23CAB
  • MX22HD vs MX23CA
  • MX22HD vs MX23BAB
  • MX22HD vs MX23BA
  • MX22HD vs MX21TCB
  • MX22HD vs MX21TA
  • MX22HD vs MX21SAB
  • MX22HD vs MX21FCB
  • MX22HD vs MX21FA
  • MX22HD vs MX21CCB
  • MX22HD vs MX21CC
  • MX22HD vs MX21CBB
  • MX22HD vs MX21CB
  • MX22HD vs MX21CAB
  • MX22HD vs MX21CA
  • MX22HD vs MX21BCB
  • MX22HD vs MX21BA
  • MX22HD vs MX22CD
  • MX22HD vs MX22BD
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.