HX21FB
HX21FB
Active
Description:  HX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   HX21FB Datasheet
History Price: $196.95
In Stock: 46900
HX21FB Specification
Specification
Part No
HX21FB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
HX21
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
350 A
Features
1500VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
40 VDC
Contact Rating (Current)
4 VDC
HX21FB PDF Datasheet
HX21FB Related Parts
HX200BA
HX200BA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAB
HX200BAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAC
HX200BAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BBB
HX200BBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BC
HX200BC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BCB
HX200BCB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CA
HX200CA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAB
HX200CAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAC
HX200CAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CB
HX200CB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBB
HX200CBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBC
HX200CBC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX21FB Compare Parts
  • HX21FB vs HX241FAB
  • HX21FB vs HX241CCB
  • HX21FB vs HX241CAX
  • HX21FB vs HX241CAC
  • HX21FB vs HX241CAB
  • HX21FB vs HX241BAX
  • HX21FB vs HX241BAC
  • HX21FB vs HX241BAB
  • HX21FB vs HX22FCC
  • HX21FB vs HX22FCB
  • HX21FB vs HX22FC
  • HX21FB vs HX22FBB
  • HX21FB vs HX22FB
  • HX21FB vs HX22CCC
  • HX21FB vs HX22CCB
  • HX21FB vs HX22CC
  • HX21FB vs HX22CBC
  • HX21FB vs HX22CBB
  • HX21FB vs HX22CB
  • HX21FB vs HX22CAC
  • HX21FB vs HX22CAB
  • HX21FB vs HX22CA
  • HX21FB vs HX22BCC
  • HX21FB vs HX22BCB
  • HX21FB vs HX22BC
  • HX21FB vs HX22BBB
  • HX21FB vs HX22BB
  • HX21FB vs HX22BAB
  • HX21FB vs HX22BA
  • HX21FB vs HX21FCB
  • HX21FB vs HX21FC
  • HX21FB vs HX21FBB
  • HX21FB vs HX21FAB
  • HX21FB vs HX21FA
  • HX21FB vs HX21CCC
  • HX21FB vs HX21CCB
  • HX21FB vs HX21CC
  • HX21FB vs HX21CBC
  • HX21FB vs HX21CBB
  • HX21FB vs HX21CB
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!