Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac HX21FB
HX21FB
Active
Contactors (Electromechanical)
Description:
HX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
HX21FB Datasheet
History Price: $196.95
In Stock: 46900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HX21FB vs HX22BBB
Part No
HX21FB
HX22BBB
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Sensata Gigavac
Series
HX21
HX22
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
48VDC
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
SPST-NO (DM) (1 Form X)
Switching Voltage
350 A
300 A
Features
1500VDC - Nom
1500VDC - Nom
Termination Style
Sealed - Hermetically
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
-55℃ ~ 85℃
Must Release Voltage
40 VDC
8 VDC
Contact Rating (Current)
4 VDC
0.5 VDC