UPD2425F
UPD2425F
Active
Description:  SSR RELAY SPST-NO 25A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   UPD2425F Datasheet
History Price: $68.18
In Stock: 35100
UPD2425F Specification
Specification
Part No
UPD2425F
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
UPD24
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
Load Current
25 A
Termination Style
-
Package / Case
Quick Connect - 0.250" (6.3mm)
Supplier Device Package
Module
UPD2425F PDF Datasheet
UPD2425F Related Parts
UPD2415
UPD2415
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415-10
UPD2415-10
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415D
UPD2415D
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415D-10
UPD2415D-10
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415DF
UPD2415DF
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415DF-10
UPD2415DF-10
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415F
UPD2415F
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415F-10
UPD2415F-10
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415TP
UPD2415TP
Sensata Crydom
SSR RELAY 3PST-NO 15A 24-280V
UPD2415TP-10
UPD2415TP-10
Sensata Crydom
SSR RELAY 3PST-NO 15A 24-280V
UPD2415TPF
UPD2415TPF
Sensata Crydom
SSR RELAY 3PST-NO 15A 24-280V
UPD2415TPF-10
UPD2415TPF-10
Sensata Crydom
SSR RELAY 3PST-NO 15A 24-280V
UPD2425F Compare Parts
  • UPD2425F vs UPD2425-10
  • UPD2425F vs UPD2425
  • UPD2425F vs UPD2415TPF-10
  • UPD2425F vs UPD2415TPF
  • UPD2425F vs UPD2415TP-10
  • UPD2425F vs UPD2415TP
  • UPD2425F vs UPD2415F-10
  • UPD2425F vs UPD2415F
  • UPD2425F vs UPD2415DF-10
  • UPD2425F vs UPD2415DF
  • UPD2425F vs UPD2415D-10
  • UPD2425F vs UPD2415D
  • UPD2425F vs UPD2415-10
  • UPD2425F vs UPD2415
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…