MCST4890CS
MCST4890CS
Not For New Designs
Description:  SSR RELAY SPST-NO 90A 300-530V
Manufacturer:  Sensata Crydom
Datasheet:   MCST4890CS Datasheet
History Price: $198.06
In Stock: 7400
MCST4890CS Specification
Specification
Part No
MCST4890CS
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
MCS
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
Voltage - Input
0 ~ 10VDC
Voltage - Load
300 V ~ 530 V
Load Current
90 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
MCST4890CS PDF Datasheet
MCST4890CS Related Parts
MCSP1225AM
MCSP1225AM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225AS
MCSP1225AS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225BM
MCSP1225BM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225BS
MCSP1225BS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225CM
MCSP1225CM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225CS
MCSP1225CS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225DM
MCSP1225DM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225DS
MCSP1225DS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225EM
MCSP1225EM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225ES
MCSP1225ES
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1250AM
MCSP1250AM
Sensata Crydom
SSR RELAY SPST-NO 50A 90-140V
MCSP1250AS
MCSP1250AS
Sensata Crydom
SSR RELAY SPST-NO 50A 90-140V
MCST4890CS Compare Parts
  • MCST4890CS vs MCST4890EM
  • MCST4890CS vs MCST4890DS
  • MCST4890CS vs MCST4890DM
  • MCST4890CS vs MCST4890CM
  • MCST4890CS vs MCST4890BS
  • MCST4890CS vs MCST4890BM
  • MCST4890CS vs MCST4890AS
  • MCST4890CS vs MCST4890AM
  • MCST4890CS vs MCST4850ES
  • MCST4890CS vs MCST4850EM
  • MCST4890CS vs MCST4850DS
  • MCST4890CS vs MCST4850DM
  • MCST4890CS vs MCST4850CS
  • MCST4890CS vs MCST4850CM
  • MCST4890CS vs MCST4850BS
  • MCST4890CS vs MCST4850BM
  • MCST4890CS vs MCST4850AS
  • MCST4890CS vs MCST4850AM
  • MCST4890CS vs MCST4825ES
  • MCST4890CS vs MCST4825EM
  • MCST4890CS vs MCST4825DS
  • MCST4890CS vs MCST4825DM
  • MCST4890CS vs MCST4825CS
  • MCST4890CS vs MCST4825CM
  • MCST4890CS vs MCST4825BS
  • MCST4890CS vs MCST4825BM
  • MCST4890CS vs MCST4825AS
  • MCST4890CS vs MCST4825AM
  • MCST4890CS vs MCST2490ES
  • MCST4890CS vs MCST2490EM
  • MCST4890CS vs MCST2490DS
  • MCST4890CS vs MCST2490DM
  • MCST4890CS vs MCST2490CS
  • MCST4890CS vs MCST2490CM
  • MCST4890CS vs MCST2490BS
  • MCST4890CS vs MCST2490BM
  • MCST4890CS vs MCST2490AS
  • MCST4890CS vs MCST2490AM
  • MCST4890CS vs MCST2450ES
  • MCST4890CS vs MCST2450EM
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller