MCSP1250AS
MCSP1250AS
Active
Description:  SSR RELAY SPST-NO 50A 90-140V
Manufacturer:  Sensata Crydom
Datasheet:   MCSP1250AS Datasheet
History Price: Active
In Stock: 39100
MCSP1250AS Specification
Specification
Part No
MCSP1250AS
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
MCS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
Voltage - Input
0 ~ 5VDC
Voltage - Load
90 V ~ 140 V
Load Current
50 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
MCSP1250AS PDF Datasheet
MCSP1250AS Related Parts
MCSP1225AM
MCSP1225AM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225AS
MCSP1225AS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225BM
MCSP1225BM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225BS
MCSP1225BS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225CM
MCSP1225CM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225CS
MCSP1225CS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225DM
MCSP1225DM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225DS
MCSP1225DS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225EM
MCSP1225EM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225ES
MCSP1225ES
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1250AM
MCSP1250AM
Sensata Crydom
SSR RELAY SPST-NO 50A 90-140V
MCSP1250BM
MCSP1250BM
Sensata Crydom
SSR RELAY SPST-NO 50A 90-140V
MCSP1250AS Compare Parts
  • MCSP1250AS vs MCST4890EM
  • MCSP1250AS vs MCST4890DS
  • MCSP1250AS vs MCST4890DM
  • MCSP1250AS vs MCST4890CS
  • MCSP1250AS vs MCST4890CM
  • MCSP1250AS vs MCST4890BS
  • MCSP1250AS vs MCST4890BM
  • MCSP1250AS vs MCST4890AS
  • MCSP1250AS vs MCST4890AM
  • MCSP1250AS vs MCST4850ES
  • MCSP1250AS vs MCST4850EM
  • MCSP1250AS vs MCST4850DS
  • MCSP1250AS vs MCST4850DM
  • MCSP1250AS vs MCST4850CS
  • MCSP1250AS vs MCST4850CM
  • MCSP1250AS vs MCST4850BS
  • MCSP1250AS vs MCST4850BM
  • MCSP1250AS vs MCST4850AS
  • MCSP1250AS vs MCST4850AM
  • MCSP1250AS vs MCST4825ES
  • MCSP1250AS vs MCST4825EM
  • MCSP1250AS vs MCST4825DS
  • MCSP1250AS vs MCST4825DM
  • MCSP1250AS vs MCST4825CS
  • MCSP1250AS vs MCST4825CM
  • MCSP1250AS vs MCST4825BS
  • MCSP1250AS vs MCST4825BM
  • MCSP1250AS vs MCST4825AS
  • MCSP1250AS vs MCST4825AM
  • MCSP1250AS vs MCST2490ES
  • MCSP1250AS vs MCST2490EM
  • MCSP1250AS vs MCST2490DS
  • MCSP1250AS vs MCST2490DM
  • MCSP1250AS vs MCST2490CS
  • MCSP1250AS vs MCST2490CM
  • MCSP1250AS vs MCST2490BS
  • MCSP1250AS vs MCST2490BM
  • MCSP1250AS vs MCST2490AS
  • MCSP1250AS vs MCST2490AM
  • MCSP1250AS vs MCST2450ES
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended