MCBC4850AF
MCBC4850AF
Active
Description:  SSR RELAY SPST-NO 50A 300-530V
Manufacturer:  Sensata Crydom
Datasheet:   MCBC4850AF Datasheet
History Price: $200.01
In Stock: 32200
MCBC4850AF Specification
Specification
Part No
MCBC4850AF
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
MCBC
Packaging
Bulk,Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
Voltage - Input
0 ~ 5VDC
Voltage - Load
300 V ~ 530 V
Load Current
50 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
MCBC4850AF PDF Datasheet
MCBC4850AF Related Parts
MCBC1225AF
MCBC1225AF
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225AL
MCBC1225AL
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225BF
MCBC1225BF
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225BL
MCBC1225BL
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225C
MCBC1225C
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225CF
MCBC1225CF
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225CL
MCBC1225CL
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225DF
MCBC1225DF
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225DL
MCBC1225DL
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225EF
MCBC1225EF
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225EL
MCBC1225EL
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1250AF
MCBC1250AF
Sensata Crydom
SSR RELAY SPST-NO 50A 48-140V
MCBC4850AF Compare Parts
  • MCBC4850AF vs MCBC4890CF
  • MCBC4850AF vs MCBC4850DL
  • MCBC4850AF vs MCBC4850DF
  • MCBC4850AF vs MCBC4850CF
  • MCBC4850AF vs MCBC4825DL
  • MCBC4850AF vs MCBC4825CL
  • MCBC4850AF vs MCBC4825CF
  • MCBC4850AF vs MCBC2490EF
  • MCBC4850AF vs MCBC2490DF
  • MCBC4850AF vs MCBC2490CF
  • MCBC4850AF vs MCBC2450EL
  • MCBC4850AF vs MCBC2450EF
  • MCBC4850AF vs MCBC2450DL
  • MCBC4850AF vs MCBC2450DF
  • MCBC4850AF vs MCBC2450CL
  • MCBC4850AF vs MCBC2450CF
  • MCBC4850AF vs MCBC2450BL
  • MCBC4850AF vs MCBC2450BF
  • MCBC4850AF vs MCBC2450AL
  • MCBC4850AF vs MCBC2450AF
  • MCBC4850AF vs MCBC2425EL
  • MCBC4850AF vs MCBC2425EF
  • MCBC4850AF vs MCBC2425DL
  • MCBC4850AF vs MCBC2425DF
  • MCBC4850AF vs MCBC2425CL
  • MCBC4850AF vs MCBC2425CF
  • MCBC4850AF vs MCBC2425BL
  • MCBC4850AF vs MCBC2425BF
  • MCBC4850AF vs MCBC2425AL
  • MCBC4850AF vs MCBC2425AF
  • MCBC4850AF vs MCBC1290DF
  • MCBC4850AF vs MCBC1250EL
  • MCBC4850AF vs MCBC1250EF
  • MCBC4850AF vs MCBC1250DL
  • MCBC4850AF vs MCBC1250DF
  • MCBC4850AF vs MCBC1250CL
  • MCBC4850AF vs MCBC1250CF
  • MCBC4850AF vs MCBC1250BL
  • MCBC4850AF vs MCBC1250BF
  • MCBC4850AF vs MCBC1250AL
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.