MCBC1225BL
MCBC1225BL
Active
Description:  SSR RELAY SPST-NO 25A 48-140V
Manufacturer:  Sensata Crydom
Datasheet:   MCBC1225BL Datasheet
History Price: Active
In Stock: 17400
MCBC1225BL Specification
Specification
Part No
MCBC1225BL
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
MCBC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
Voltage - Input
0 ~ 7VDC
Voltage - Load
48 V ~ 140 V
Load Current
25 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
MCBC1225BL PDF Datasheet
MCBC1225BL Related Parts
MCBC1225AF
MCBC1225AF
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225AL
MCBC1225AL
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225BF
MCBC1225BF
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225C
MCBC1225C
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225CF
MCBC1225CF
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225CL
MCBC1225CL
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225DF
MCBC1225DF
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225DL
MCBC1225DL
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225EF
MCBC1225EF
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225EL
MCBC1225EL
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1250AF
MCBC1250AF
Sensata Crydom
SSR RELAY SPST-NO 50A 48-140V
MCBC1250AL
MCBC1250AL
Sensata Crydom
SSR RELAY SPST-NO 50A 48-140V
MCBC1225BL Compare Parts
  • MCBC1225BL vs MCBC4890CF
  • MCBC1225BL vs MCBC4850DL
  • MCBC1225BL vs MCBC4850DF
  • MCBC1225BL vs MCBC4850CF
  • MCBC1225BL vs MCBC4850AF
  • MCBC1225BL vs MCBC4825DL
  • MCBC1225BL vs MCBC4825CL
  • MCBC1225BL vs MCBC4825CF
  • MCBC1225BL vs MCBC2490EF
  • MCBC1225BL vs MCBC2490DF
  • MCBC1225BL vs MCBC2490CF
  • MCBC1225BL vs MCBC2450EL
  • MCBC1225BL vs MCBC2450EF
  • MCBC1225BL vs MCBC2450DL
  • MCBC1225BL vs MCBC2450DF
  • MCBC1225BL vs MCBC2450CL
  • MCBC1225BL vs MCBC2450CF
  • MCBC1225BL vs MCBC2450BL
  • MCBC1225BL vs MCBC2450BF
  • MCBC1225BL vs MCBC2450AL
  • MCBC1225BL vs MCBC2450AF
  • MCBC1225BL vs MCBC2425EL
  • MCBC1225BL vs MCBC2425EF
  • MCBC1225BL vs MCBC2425DL
  • MCBC1225BL vs MCBC2425DF
  • MCBC1225BL vs MCBC2425CL
  • MCBC1225BL vs MCBC2425CF
  • MCBC1225BL vs MCBC2425BL
  • MCBC1225BL vs MCBC2425BF
  • MCBC1225BL vs MCBC2425AL
  • MCBC1225BL vs MCBC2425AF
  • MCBC1225BL vs MCBC1290DF
  • MCBC1225BL vs MCBC1250EL
  • MCBC1225BL vs MCBC1250EF
  • MCBC1225BL vs MCBC1250DL
  • MCBC1225BL vs MCBC1250DF
  • MCBC1225BL vs MCBC1250CL
  • MCBC1225BL vs MCBC1250CF
  • MCBC1225BL vs MCBC1250BL
  • MCBC1225BL vs MCBC1250BF
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price