MCBC2425EL
MCBC2425EL
Active
Description:  SSR RELAY SPST-NO 25A 180-280V
Manufacturer:  Sensata Crydom
Datasheet:   MCBC2425EL Datasheet
History Price: Active
In Stock: 18100
MCBC2425EL Specification
Specification
Part No
MCBC2425EL
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
MCBC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
Voltage - Input
8 ~ 32VDC
Voltage - Load
180 V ~ 280 V
Load Current
25 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
MCBC2425EL PDF Datasheet
MCBC2425EL Related Parts
MCBC1225AF
MCBC1225AF
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225AL
MCBC1225AL
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225BF
MCBC1225BF
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225BL
MCBC1225BL
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225C
MCBC1225C
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225CF
MCBC1225CF
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225CL
MCBC1225CL
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225DF
MCBC1225DF
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225DL
MCBC1225DL
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225EF
MCBC1225EF
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1225EL
MCBC1225EL
Sensata Crydom
SSR RELAY SPST-NO 25A 48-140V
MCBC1250AF
MCBC1250AF
Sensata Crydom
SSR RELAY SPST-NO 50A 48-140V
MCBC2425EL Compare Parts
  • MCBC2425EL vs MCBC4890CF
  • MCBC2425EL vs MCBC4850DL
  • MCBC2425EL vs MCBC4850DF
  • MCBC2425EL vs MCBC4850CF
  • MCBC2425EL vs MCBC4850AF
  • MCBC2425EL vs MCBC4825DL
  • MCBC2425EL vs MCBC4825CL
  • MCBC2425EL vs MCBC4825CF
  • MCBC2425EL vs MCBC2490EF
  • MCBC2425EL vs MCBC2490DF
  • MCBC2425EL vs MCBC2490CF
  • MCBC2425EL vs MCBC2450EL
  • MCBC2425EL vs MCBC2450EF
  • MCBC2425EL vs MCBC2450DL
  • MCBC2425EL vs MCBC2450DF
  • MCBC2425EL vs MCBC2450CL
  • MCBC2425EL vs MCBC2450CF
  • MCBC2425EL vs MCBC2450BL
  • MCBC2425EL vs MCBC2450BF
  • MCBC2425EL vs MCBC2450AL
  • MCBC2425EL vs MCBC2450AF
  • MCBC2425EL vs MCBC2425EF
  • MCBC2425EL vs MCBC2425DL
  • MCBC2425EL vs MCBC2425DF
  • MCBC2425EL vs MCBC2425CL
  • MCBC2425EL vs MCBC2425CF
  • MCBC2425EL vs MCBC2425BL
  • MCBC2425EL vs MCBC2425BF
  • MCBC2425EL vs MCBC2425AL
  • MCBC2425EL vs MCBC2425AF
  • MCBC2425EL vs MCBC1290DF
  • MCBC2425EL vs MCBC1250EL
  • MCBC2425EL vs MCBC1250EF
  • MCBC2425EL vs MCBC1250DL
  • MCBC2425EL vs MCBC1250DF
  • MCBC2425EL vs MCBC1250CL
  • MCBC2425EL vs MCBC1250CF
  • MCBC2425EL vs MCBC1250BL
  • MCBC2425EL vs MCBC1250BF
  • MCBC2425EL vs MCBC1250AL
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.