Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom HD4840
HD4840
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 40A 48-530V
Manufacturer:
Sensata Crydom
Datasheet:
HD4840 Datasheet
History Price: $81.55
In Stock: 36600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HD4840 Specification
Specification
Part No
HD4840
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
HD48
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
Voltage - Load
48 V ~ 530 V
Load Current
40 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
HD4840 PDF Datasheet
HD4840 Datasheet
Click and Download: HD4840 Datasheet
HD4840 Related Parts
HD48110
Sensata Crydom
SSR RELAY SPST-NO 110A 48-530V
HD48110-10
Sensata Crydom
SSR RELAY SPST-NO 110A 48-530V
HD48110G
Sensata Crydom
SSR RELAY SPST-NO 110A 48-530V
HD4812
Sensata Crydom
SSR RELAY SPST-NO 12A 48-530V
HD4812-10
Sensata Crydom
SSR RELAY SPST-NO 12A 48-530V
HD48125
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125G
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125G-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125K
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125T
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125T-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD4840 Compare Parts
HD4840 vs HD4890KG
HD4840 vs HD4890K-10
HD4840 vs HD4890K
HD4840 vs HD4890G
HD4840 vs HD4890-10
HD4840 vs HD4890
HD4840 vs HD4875KT-10
HD4840 vs HD4875K-10
HD4840 vs HD4875K
HD4840 vs HD4875G-10
HD4840 vs HD4875G
HD4840 vs HD4875-10
HD4840 vs HD4875
HD4840 vs HD4850T
HD4840 vs HD4850S
HD4840 vs HD4850PGHT
HD4840 vs HD4850PGH
HD4840 vs HD4850P
HD4840 vs HD4850KT-10
HD4840 vs HD4850KG
HD4840 vs HD4850K-10
HD4840 vs HD4850K
HD4840 vs HD4850G
HD4840 vs HD4850F
HD4840 vs HD4850-10
HD4840 vs HD4850
HD4840 vs HD4825P
HD4840 vs HD4825K-10
HD4840 vs HD4825K
HD4840 vs HD4825G
HD4840 vs HD4825-10
HD4840 vs HD4825
HD4840 vs HD4812T
HD4840 vs HD4812K-10
HD4840 vs HD4812K
HD4840 vs HD48125T-10
HD4840 vs HD48125T
HD4840 vs HD48125K
HD4840 vs HD48125G-10
HD4840 vs HD48125G
Customer Reviews
4.95 out of 5.00 stars from 122 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed