HD4840
HD4840
Active
Description:  SSR RELAY SPST-NO 40A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   HD4840 Datasheet
History Price: $81.55
In Stock: 36600
HD4840 vs HD4850KG
Part No
Series
HD48
HD48
Packaging
Bulk
Bulk,Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
48 V ~ 530 V
Load Current
40 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-