Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Sensata Crydom DP4RSB60E40
DP4RSB60E40
Active
Contactors (Solid State)
Description:
RELAY SSR CONTACT 48VDC 40A 32V
Manufacturer:
Sensata Crydom
Datasheet:
DP4RSB60E40 Datasheet
History Price: $498.332
In Stock: 16700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DP4RSB60E40 Specification
Specification
Part No
DP4RSB60E40
Category
Contactors (Solid State)
Manufacturer
Sensata Crydom
Series
DP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
DC
Load Current
40 A
Voltage - Input
18 ~ 32VDC
Voltage - Load
1 ~ 48V
Termination Style
Screw Terminal
Package / Case
Hockey Puck
DP4RSB60E40 PDF Datasheet
DP4RSB60E40 Datasheet
Click and Download: DP4RSB60E40 Datasheet
DP4RSB60E40 Related Parts
DP4R60D20
Sensata Crydom
RELAY SSR CONTACTOR 20A 48V
DP4R60D20B
Sensata Crydom
RELAY SSR CONTACTOR 20A 48V
DP4R60D20B2
Sensata Crydom
RELAY SSR CONTACT 48VDC 20A 15V
DP4R60D20B5
Sensata Crydom
RELAY SSR CONTACT 48VDC 20A 15V
DP4R60D20B8
Sensata Crydom
RELAY SSR CONTACT 48VDC 20A 15V
DP4R60D40
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D40B
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D40B2
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D40B5
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D40B8
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D60
Sensata Crydom
RELAY SSR CONTACTOR 60A 48V
DP4R60D60B
Sensata Crydom
RELAY SSR CONTACTOR 60A 48V
DP4RSB60E40 Compare Parts
DP4RSB60E40 vs DP4RSC60E60B5
DP4RSB60E40 vs DP4RSC60E60B2
DP4RSB60E40 vs DP4RSC60E60B
DP4RSB60E40 vs DP4RSC60E60
DP4RSB60E40 vs DP4RSC60E40B8
DP4RSB60E40 vs DP4RSC60E40B5
DP4RSB60E40 vs DP4RSC60E40B2
DP4RSB60E40 vs DP4RSC60E40B
DP4RSB60E40 vs DP4RSC60E40
DP4RSB60E40 vs DP4RSC60E20B8
DP4RSB60E40 vs DP4RSC60E20B5
DP4RSB60E40 vs DP4RSC60E20B2
DP4RSB60E40 vs DP4RSC60E20B
DP4RSB60E40 vs DP4RSC60E20
DP4RSB60E40 vs DP4RSC60D60B8
DP4RSB60E40 vs DP4RSC60D60B5
DP4RSB60E40 vs DP4RSC60D60B2
DP4RSB60E40 vs DP4RSC60D60B
DP4RSB60E40 vs DP4RSC60D60
DP4RSB60E40 vs DP4RSC60D40B8
DP4RSB60E40 vs DP4RSC60D40B5
DP4RSB60E40 vs DP4RSC60D40B2
DP4RSB60E40 vs DP4RSC60D40B
DP4RSB60E40 vs DP4RSC60D40
DP4RSB60E40 vs DP4RSC60D20B8
DP4RSB60E40 vs DP4RSC60D20B5
DP4RSB60E40 vs DP4RSC60D20B2
DP4RSB60E40 vs DP4RSC60D20B
DP4RSB60E40 vs DP4RSC60D20
DP4RSB60E40 vs DP4RSB60E60B8
DP4RSB60E40 vs DP4RSB60E60B5
DP4RSB60E40 vs DP4RSB60E60B2
DP4RSB60E40 vs DP4RSB60E60B
DP4RSB60E40 vs DP4RSB60E60
DP4RSB60E40 vs DP4RSB60E40B8
DP4RSB60E40 vs DP4RSB60E40B5
DP4RSB60E40 vs DP4RSB60E40B2
DP4RSB60E40 vs DP4RSB60E40B
DP4RSB60E40 vs DP4RSB60E20B8
DP4RSB60E40 vs DP4RSB60E20B5
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components