DP4R60E20B2
DP4R60E20B2
Active
Description:  RELAY SSR CONTACT 48VDC 20A 32V
Manufacturer:  Sensata Crydom
Datasheet:   DP4R60E20B2 Datasheet
History Price: $442.93
In Stock: 7400
DP4R60E20B2 Specification
Specification
Part No
DP4R60E20B2
Category
Contactors (Solid State)
Manufacturer
Sensata Crydom
Series
DP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
DC
Load Current
20 A
Voltage - Input
18 ~ 32VDC
Voltage - Load
1 ~ 48V
Termination Style
Screw Terminal
Package / Case
Hockey Puck
DP4R60E20B2 PDF Datasheet
DP4R60E20B2 Related Parts
DP4R60D20
DP4R60D20
Sensata Crydom
RELAY SSR CONTACTOR 20A 48V
DP4R60D20B
DP4R60D20B
Sensata Crydom
RELAY SSR CONTACTOR 20A 48V
DP4R60D20B2
DP4R60D20B2
Sensata Crydom
RELAY SSR CONTACT 48VDC 20A 15V
DP4R60D20B5
DP4R60D20B5
Sensata Crydom
RELAY SSR CONTACT 48VDC 20A 15V
DP4R60D20B8
DP4R60D20B8
Sensata Crydom
RELAY SSR CONTACT 48VDC 20A 15V
DP4R60D40
DP4R60D40
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D40B
DP4R60D40B
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D40B2
DP4R60D40B2
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D40B5
DP4R60D40B5
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D40B8
DP4R60D40B8
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D60
DP4R60D60
Sensata Crydom
RELAY SSR CONTACTOR 60A 48V
DP4R60D60B
DP4R60D60B
Sensata Crydom
RELAY SSR CONTACTOR 60A 48V
DP4R60E20B2 Compare Parts
  • DP4R60E20B2 vs DP4RSC60E60B5
  • DP4R60E20B2 vs DP4RSC60E60B2
  • DP4R60E20B2 vs DP4RSC60E60B
  • DP4R60E20B2 vs DP4RSC60E60
  • DP4R60E20B2 vs DP4RSC60E40B8
  • DP4R60E20B2 vs DP4RSC60E40B5
  • DP4R60E20B2 vs DP4RSC60E40B2
  • DP4R60E20B2 vs DP4RSC60E40B
  • DP4R60E20B2 vs DP4RSC60E40
  • DP4R60E20B2 vs DP4RSC60E20B8
  • DP4R60E20B2 vs DP4RSC60E20B5
  • DP4R60E20B2 vs DP4RSC60E20B2
  • DP4R60E20B2 vs DP4RSC60E20B
  • DP4R60E20B2 vs DP4RSC60E20
  • DP4R60E20B2 vs DP4RSC60D60B8
  • DP4R60E20B2 vs DP4RSC60D60B5
  • DP4R60E20B2 vs DP4RSC60D60B2
  • DP4R60E20B2 vs DP4RSC60D60B
  • DP4R60E20B2 vs DP4RSC60D60
  • DP4R60E20B2 vs DP4RSC60D40B8
  • DP4R60E20B2 vs DP4RSC60D40B5
  • DP4R60E20B2 vs DP4RSC60D40B2
  • DP4R60E20B2 vs DP4RSC60D40B
  • DP4R60E20B2 vs DP4RSC60D40
  • DP4R60E20B2 vs DP4RSC60D20B8
  • DP4R60E20B2 vs DP4RSC60D20B5
  • DP4R60E20B2 vs DP4RSC60D20B2
  • DP4R60E20B2 vs DP4RSC60D20B
  • DP4R60E20B2 vs DP4RSC60D20
  • DP4R60E20B2 vs DP4RSB60E60B8
  • DP4R60E20B2 vs DP4RSB60E60B5
  • DP4R60E20B2 vs DP4RSB60E60B2
  • DP4R60E20B2 vs DP4RSB60E60B
  • DP4R60E20B2 vs DP4RSB60E60
  • DP4R60E20B2 vs DP4RSB60E40B8
  • DP4R60E20B2 vs DP4RSB60E40B5
  • DP4R60E20B2 vs DP4RSB60E40B2
  • DP4R60E20B2 vs DP4RSB60E40B
  • DP4R60E20B2 vs DP4RSB60E40
  • DP4R60E20B2 vs DP4RSB60E20B8
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you