D4875-10
D4875-10
Active
Description:  SSR RELAY SPST-NO 75A 80-530V
Manufacturer:  Sensata Crydom
Datasheet:   D4875-10 Datasheet
History Price: $121.4605
In Stock: 6700
D4875-10 Specification
Specification
Part No
D4875-10
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
D48
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
3 ~ 32VDC
Voltage - Load
80 V ~ 530 V
Load Current
75 A
Termination Style
-
Package / Case
Screw Terminal
Supplier Device Package
Hockey Puck
D4875-10 PDF Datasheet
D4875-10 Related Parts
D4808
D4808
Sensata Crydom
SSR RELAY SPST-NO 8A 80-530V
D4812
D4812
Sensata Crydom
SSR RELAY SPST-NO 12A 80-530V
D4825
D4825
Sensata Crydom
SSR RELAY SPST-NO 25A 80-530V
D4825-10
D4825-10
Sensata Crydom
SSR RELAY SPST-NO 25A 80-530V
D4825K
D4825K
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
D4825KS
D4825KS
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
D4825S
D4825S
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
D4840
D4840
Sensata Crydom
SSR RELAY SPST-NO 40A 80-530V
D4840-10
D4840-10
Sensata Crydom
SSR RELAY SPST-NO 40A 80-530V
D4850
D4850
Sensata Crydom
SSR RELAY SPST-NO 50A 80-530V
D4850-10
D4850-10
Sensata Crydom
SSR RELAY SPST-NO 50A 80-530V
D4850H
D4850H
Sensata Crydom
SSR RELAY SPST-NO 50A 48-530V
D4875-10 Compare Parts
  • D4875-10 vs D4890
  • D4875-10 vs D4875K
  • D4875-10 vs D4875
  • D4875-10 vs D4850K
  • D4875-10 vs D4850H
  • D4875-10 vs D4850-10
  • D4875-10 vs D4850
  • D4875-10 vs D4840-10
  • D4875-10 vs D4840
  • D4875-10 vs D4825S
  • D4875-10 vs D4825KS
  • D4875-10 vs D4825K
  • D4875-10 vs D4825-10
  • D4875-10 vs D4825
  • D4875-10 vs D4812
  • D4875-10 vs D4808
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.