D4808
D4808
Obsolete
Description:  SSR RELAY SPST-NO 8A 80-530V
Manufacturer:  Sensata Crydom
Datasheet:   D4808 Datasheet
History Price: Obsolete
In Stock: 21300
D4808 Specification
Specification
Part No
D4808
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
D48
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
Voltage - Load
80 V ~ 530 V
Load Current
8:00:00
Termination Style
-
Package / Case
Screw Terminal
Supplier Device Package
Hockey Puck
D4808 PDF Datasheet
D4808 Related Parts
D4812
D4812
Sensata Crydom
SSR RELAY SPST-NO 12A 80-530V
D4825
D4825
Sensata Crydom
SSR RELAY SPST-NO 25A 80-530V
D4825-10
D4825-10
Sensata Crydom
SSR RELAY SPST-NO 25A 80-530V
D4825K
D4825K
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
D4825KS
D4825KS
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
D4825S
D4825S
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
D4840
D4840
Sensata Crydom
SSR RELAY SPST-NO 40A 80-530V
D4840-10
D4840-10
Sensata Crydom
SSR RELAY SPST-NO 40A 80-530V
D4850
D4850
Sensata Crydom
SSR RELAY SPST-NO 50A 80-530V
D4850-10
D4850-10
Sensata Crydom
SSR RELAY SPST-NO 50A 80-530V
D4850H
D4850H
Sensata Crydom
SSR RELAY SPST-NO 50A 48-530V
D4850K
D4850K
Sensata Crydom
SSR RELAY SPST-NO 50A 48-530V
D4808 Compare Parts
  • D4808 vs D4890
  • D4808 vs D4875K
  • D4808 vs D4875-10
  • D4808 vs D4875
  • D4808 vs D4850K
  • D4808 vs D4850H
  • D4808 vs D4850-10
  • D4808 vs D4850
  • D4808 vs D4840-10
  • D4808 vs D4840
  • D4808 vs D4825S
  • D4808 vs D4825KS
  • D4808 vs D4825K
  • D4808 vs D4825-10
  • D4808 vs D4825
  • D4808 vs D4812
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.