CC2450W1VH
CC2450W1VH
Active
Description:  SSR RELAY SPST-NO 50A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CC2450W1VH Datasheet
History Price: Active
In Stock: 1200
CC2450W1VH Specification
Specification
Part No
CC2450W1VH
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
Evolution Dual
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
Load Current
50 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
CC2450W1VH PDF Datasheet
CC2450W1VH Related Parts
CC2425D1U
CC2425D1U
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D1UH
CC2425D1UH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D1UR
CC2425D1UR
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D1URH
CC2425D1URH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D1V
CC2425D1V
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D1VH
CC2425D1VH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D1VR
CC2425D1VR
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D1VRH
CC2425D1VRH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D2U
CC2425D2U
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D2UH
CC2425D2UH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D2UR
CC2425D2UR
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D2URH
CC2425D2URH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2450W1VH Compare Parts
  • CC2450W1VH vs CC2450W4VR
  • CC2450W1VH vs CC2450W4VH
  • CC2450W1VH vs CC2450W4V
  • CC2450W1VH vs CC2450W4URH
  • CC2450W1VH vs CC2450W4UR
  • CC2450W1VH vs CC2450W4UH
  • CC2450W1VH vs CC2450W4U
  • CC2450W1VH vs CC2450W3VRH
  • CC2450W1VH vs CC2450W3VR
  • CC2450W1VH vs CC2450W3VH
  • CC2450W1VH vs CC2450W3V
  • CC2450W1VH vs CC2450W3URH
  • CC2450W1VH vs CC2450W3UR
  • CC2450W1VH vs CC2450W3UH
  • CC2450W1VH vs CC2450W3U
  • CC2450W1VH vs CC2450W2VRH
  • CC2450W1VH vs CC2450W2VR
  • CC2450W1VH vs CC2450W2VH
  • CC2450W1VH vs CC2450W2V
  • CC2450W1VH vs CC2450W2URH
  • CC2450W1VH vs CC2450W2UR
  • CC2450W1VH vs CC2450W2UH
  • CC2450W1VH vs CC2450W2U
  • CC2450W1VH vs CC2450W1VRH
  • CC2450W1VH vs CC2450W1VR
  • CC2450W1VH vs CC2450W1V
  • CC2450W1VH vs CC2450W1URH
  • CC2450W1VH vs CC2450W1UR
  • CC2450W1VH vs CC2450W1UH
  • CC2450W1VH vs CC2450W1U
  • CC2450W1VH vs CC2450E4VRH
  • CC2450W1VH vs CC2450E4VR
  • CC2450W1VH vs CC2450E4VH
  • CC2450W1VH vs CC2450E4V
  • CC2450W1VH vs CC2450E4URH
  • CC2450W1VH vs CC2450E4UR
  • CC2450W1VH vs CC2450E4UH
  • CC2450W1VH vs CC2450E4U
  • CC2450W1VH vs CC2450E3VRH
  • CC2450W1VH vs CC2450E3VR
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate