CC2425D2UR
CC2425D2UR
Active
Description:  SSR RELAY SPST-NO 25A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CC2425D2UR Datasheet
History Price: Active
In Stock: 30700
CC2425D2UR Specification
Specification
Part No
CC2425D2UR
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
Evolution Dual
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC
Voltage - Input
4 ~ 15VDC
Voltage - Load
24 V ~ 280 V
Load Current
25 A
Termination Style
-
Package / Case
Screw Terminal
Supplier Device Package
Hockey Puck
CC2425D2UR PDF Datasheet
CC2425D2UR Related Parts
CC2425D1U
CC2425D1U
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D1UH
CC2425D1UH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D1UR
CC2425D1UR
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D1URH
CC2425D1URH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D1V
CC2425D1V
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D1VH
CC2425D1VH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D1VR
CC2425D1VR
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D1VRH
CC2425D1VRH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D2U
CC2425D2U
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D2UH
CC2425D2UH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D2URH
CC2425D2URH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D2V
CC2425D2V
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CC2425D2UR Compare Parts
  • CC2425D2UR vs CC2450W4VR
  • CC2425D2UR vs CC2450W4VH
  • CC2425D2UR vs CC2450W4V
  • CC2425D2UR vs CC2450W4URH
  • CC2425D2UR vs CC2450W4UR
  • CC2425D2UR vs CC2450W4UH
  • CC2425D2UR vs CC2450W4U
  • CC2425D2UR vs CC2450W3VRH
  • CC2425D2UR vs CC2450W3VR
  • CC2425D2UR vs CC2450W3VH
  • CC2425D2UR vs CC2450W3V
  • CC2425D2UR vs CC2450W3URH
  • CC2425D2UR vs CC2450W3UR
  • CC2425D2UR vs CC2450W3UH
  • CC2425D2UR vs CC2450W3U
  • CC2425D2UR vs CC2450W2VRH
  • CC2425D2UR vs CC2450W2VR
  • CC2425D2UR vs CC2450W2VH
  • CC2425D2UR vs CC2450W2V
  • CC2425D2UR vs CC2450W2URH
  • CC2425D2UR vs CC2450W2UR
  • CC2425D2UR vs CC2450W2UH
  • CC2425D2UR vs CC2450W2U
  • CC2425D2UR vs CC2450W1VRH
  • CC2425D2UR vs CC2450W1VR
  • CC2425D2UR vs CC2450W1VH
  • CC2425D2UR vs CC2450W1V
  • CC2425D2UR vs CC2450W1URH
  • CC2425D2UR vs CC2450W1UR
  • CC2425D2UR vs CC2450W1UH
  • CC2425D2UR vs CC2450W1U
  • CC2425D2UR vs CC2450E4VRH
  • CC2425D2UR vs CC2450E4VR
  • CC2425D2UR vs CC2450E4VH
  • CC2425D2UR vs CC2450E4V
  • CC2425D2UR vs CC2450E4URH
  • CC2425D2UR vs CC2450E4UR
  • CC2425D2UR vs CC2450E4UH
  • CC2425D2UR vs CC2450E4U
  • CC2425D2UR vs CC2450E3VRH
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you