2987121
2987121
Obsolete
Description:  RELAY GEN PURPOSE DPDT 6A 72V
Manufacturer:  Phoenix Contact
Datasheet:   2987121 Datasheet
History Price: Obsolete
In Stock: 38000
2987121 Specification
Specification
Part No
2987121
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
PLC-RSP
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
72VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
6 mA
Coil Type
Non Latching
Features
Lighted Indicator
Termination Style
Spring Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
5 ms
Contact Material
11 ms
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
2987121 Related Parts
2980021
2980021
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 125V
2980461
2980461
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 24V
2980490
2980490
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 230V
2980500
2980500
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 230V
2982236
2982236
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
2987011
2987011
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2987079
2987079
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
2987105
2987105
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 24V
2987309
2987309
Phoenix Contact
RELAY GEN PURPOSE DPST 3.5A 24V
2987338
2987338
Phoenix Contact
REL-MR- 24DC/ 1ICT
2987888
2987888
Phoenix Contact
RELAY GEN PURPOSE SPDT 16A 24V
2987891
2987891
Phoenix Contact
RELAY GEN PURPOSE SPDT 16A 24V
2987121 Compare Parts
  • 2987121 vs 2987985
  • 2987121 vs 2987972
  • 2987121 vs 2987969
  • 2987121 vs 2987956
  • 2987121 vs 2987943
  • 2987121 vs 2987930
  • 2987121 vs 2987927
  • 2987121 vs 2987914
  • 2987121 vs 2987901
  • 2987121 vs 2987891
  • 2987121 vs 2987888
  • 2987121 vs 2987338
  • 2987121 vs 2987309
  • 2987121 vs 2987105
  • 2987121 vs 2987079
  • 2987121 vs 2987011
  • 2987121 vs 2982236
  • 2987121 vs 2980500
  • 2987121 vs 2980490
  • 2987121 vs 2980461
  • 2987121 vs 2980021
  • 2987121 vs 2987312
  • 2987121 vs 2987037
  • 2987121 vs 2982249
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock