2987121
2987121
Obsolete
Description:  RELAY GEN PURPOSE DPDT 6A 72V
Manufacturer:  Phoenix Contact
Datasheet:   2987121 Datasheet
History Price: Obsolete
In Stock: 38000
2987121 vs 2987338
Part No
Series
PLC-RSP
REL-MR
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
72VDC
24VDC
Contact Form
DPDT (2 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
16 A
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
6 mA
17 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
-
Termination Style
Spring Terminal
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
19.2 VDC
Must Release Voltage
-
-
Operating Temperature
5 ms
8 ms
Contact Material
11 ms
3 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO)