2982728
2982728
Active
Description:  SSR RELAY SPST-NO 0-5V
Manufacturer:  Phoenix Contact
Datasheet:   2982728 Datasheet
History Price: $64.09
In Stock: 35900
2982728 Specification
Specification
Part No
2982728
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
PLC-OSC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
24VDC
Voltage - Load
0 V ~ 5 V
Load Current
-
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
2982728 Related Parts
2980047
2980047
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2980050
2980050
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980144
2980144
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980157
2980157
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980610
2980610
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980636
2980636
Phoenix Contact
SSR RELAY SPST-NO 500MA 3-48V
2980665
2980665
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980678
2980678
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980681
2980681
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980694
2980694
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980717
2980717
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2982100
2982100
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
2982728 Description
Phoenix Contact 2982728 is a part of the company's extensive range of industrial automation and connectivity solutions. This specific product is a terminal block, which is essential for electrical connections in various applications, including control cabinets, machinery, and industrial equipment. Below is a detailed overview of the specifications and features of the Phoenix Contact 2982728 terminal block.

## Overview

The Phoenix Contact 2982728 terminal block is designed for efficient and reliable electrical connections. It is part of the CLIPLINE complete system, which is known for its modularity and flexibility in wiring solutions. This terminal block is particularly suitable for applications in industrial environments where durability and performance are critical.

## Specifications

1. Type: Terminal Block
2. Model Number: 2982728
3. Material:
- Housing: Polyamide (PA)
- Contact: Copper alloy
4. Color: Grey
5. Number of Positions: Typically available in various configurations, allowing for multiple connections.
6. Wire Size:
- Acceptable wire sizes range from 0.5 mm² to 6 mm² (AWG 20 to 10).
7. Rated Voltage:
- The terminal block is rated for a maximum voltage of 800 V.
8. Rated Current:
- The maximum current rating is typically around 32 A, depending on the specific configuration and application.
9. Connection Type:
- Screw connection or spring-cage connection, providing flexibility in installation.
10. Temperature Range:
- Operating temperature typically ranges from -40°C to +100°C, making it suitable for harsh environments.
11. Standards Compliance:
- Complies with various international standards, including UL, CSA, and IEC, ensuring safety and reliability in industrial applications.

## Features

- Modular Design: The terminal block can be easily integrated into existing systems and can be combined with other components from the CLIPLINE complete system.
- Easy Installation: The design allows for quick and straightforward installation, reducing downtime during setup.
- High Durability: Made from high-quality materials, the terminal block is resistant to mechanical stress and environmental factors, ensuring long-term performance.
- Versatile Applications: Suitable for a wide range of applications, including automation technology, control engineering, and power distribution.

## Applications

The Phoenix Contact 2982728 terminal block is widely used in various sectors, including:

- Manufacturing: For connecting sensors, actuators, and control devices in automated production lines.
- Energy: In power distribution systems for connecting electrical components.
- Transportation: For wiring in vehicles and transportation systems.
- Building Automation: In HVAC systems and lighting controls.

## Conclusion

The Phoenix Contact 2982728 terminal block is a reliable and versatile solution for electrical connections in industrial applications. With its robust design, compliance with international standards, and ease of installation, it is an excellent choice for engineers and technicians looking for high-quality terminal blocks for their projects. Whether in manufacturing, energy, or building automation, this terminal block provides the performance and durability needed for demanding environments.
2982728 Compare Parts
  • 2982728 vs 2982760
  • 2982728 vs 2982715
  • 2982728 vs 2982702
  • 2982728 vs 2982663
  • 2982728 vs 2982650
  • 2982728 vs 2982647
  • 2982728 vs 2982634
  • 2982728 vs 2982511
  • 2982728 vs 2982210
  • 2982728 vs 2982171
  • 2982728 vs 2982168
  • 2982728 vs 2982139
  • 2982728 vs 2982113
  • 2982728 vs 2982100
  • 2982728 vs 2980717
  • 2982728 vs 2980694
  • 2982728 vs 2980681
  • 2982728 vs 2980678
  • 2982728 vs 2980665
  • 2982728 vs 2980636
  • 2982728 vs 2980610
  • 2982728 vs 2980157
  • 2982728 vs 2980144
  • 2982728 vs 2980050
  • 2982728 vs 2980047
  • 2982728 vs 2982676
  • 2982728 vs 2982605
  • 2982728 vs 2982566
  • 2982728 vs 2982540
  • 2982728 vs 2982524
  • 2982728 vs 2982126
  • 2982728 vs 2980885
  • 2982728 vs 2980872
  • 2982728 vs 2980869
  • 2982728 vs 2980856
  • 2982728 vs 2980843
  • 2982728 vs 2980830
  • 2982728 vs 2980827
  • 2982728 vs 2980814
  • 2982728 vs 2980720
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!