2980694
2980694
Active
Description:  SSR RELAY SPST-NO 1A 12-300V
Manufacturer:  Phoenix Contact
Datasheet:   2980694 Datasheet
History Price: $89.97
In Stock: 21800
2980694 Specification
Specification
Part No
2980694
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
PLC-OSC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
110VDC
Voltage - Load
12 V ~ 300 V
Load Current
1:00:00
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
2980694 Related Parts
2980047
2980047
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2980050
2980050
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980144
2980144
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980157
2980157
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980610
2980610
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980636
2980636
Phoenix Contact
SSR RELAY SPST-NO 500MA 3-48V
2980665
2980665
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980678
2980678
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980681
2980681
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980717
2980717
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2982100
2982100
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
2982113
2982113
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
2980694 Description
Phoenix Contact 2980694 is a part of the company's extensive range of industrial automation and connectivity products. This specific item is a terminal block, which is essential for electrical connections in various applications, including control cabinets, machinery, and other industrial environments. Below is a detailed overview of the specifications and features of the Phoenix Contact 2980694 terminal block.

## Overview

The Phoenix Contact 2980694 terminal block is designed for efficient and reliable electrical connections. It is part of the CLIPLINE series, which is known for its modular design and versatility. This terminal block is particularly suitable for applications that require high-density wiring and robust performance.

## Specifications

1. Type: Terminal Block
2. Model Number: 2980694
3. Material:
- Housing: Polyamide (PA)
- Contact: Copper alloy
4. Color: Grey
5. Number of Positions: Typically available in various configurations, allowing for multiple connections.
6. Wire Size:
- Acceptable wire sizes range from 0.5 mm² to 6 mm² (AWG 20 to 10).
7. Rated Voltage:
- The terminal block is rated for a maximum voltage of 800 V.
8. Rated Current:
- The maximum current rating is typically around 32 A, depending on the specific configuration and application.
9. Connection Method:
- The terminal block features a screw connection method, ensuring a secure and stable connection for wires.
10. Temperature Range:
- Operating temperature range is generally from -40°C to +100°C, making it suitable for harsh industrial environments.
11. Standards Compliance:
- The terminal block complies with various international standards, including UL, CSA, and IEC, ensuring safety and reliability in electrical installations.

## Features

- Modular Design: The modular nature of the CLIPLINE series allows for easy customization and expansion of electrical connections.
- Easy Installation: The screw connection method facilitates quick and easy installation, reducing downtime during setup.
- High Density: The compact design allows for high-density wiring, making it ideal for applications with limited space.
- Durability: Made from high-quality materials, the terminal block is designed to withstand harsh environmental conditions, ensuring long-term reliability.
- Versatile Applications: Suitable for a wide range of applications, including industrial automation, control systems, and electrical distribution.

## Applications

The Phoenix Contact 2980694 terminal block is widely used in various industries, including:

- Manufacturing: For connecting sensors, actuators, and control devices in automated systems.
- Energy: In power distribution systems for connecting different electrical components.
- Transportation: For wiring in vehicles and transportation systems.
- Building Automation: In HVAC systems and lighting controls.

## Conclusion

The Phoenix Contact 2980694 terminal block is a reliable and versatile solution for electrical connections in industrial applications. With its robust design, high current and voltage ratings, and compliance with international standards, it is an excellent choice for professionals looking for quality and performance in their electrical installations. Whether in manufacturing, energy, or building automation, this terminal block provides the necessary features to ensure efficient and safe operations.
2980694 Compare Parts
  • 2980694 vs 2982760
  • 2980694 vs 2982728
  • 2980694 vs 2982715
  • 2980694 vs 2982702
  • 2980694 vs 2982663
  • 2980694 vs 2982650
  • 2980694 vs 2982647
  • 2980694 vs 2982634
  • 2980694 vs 2982511
  • 2980694 vs 2982210
  • 2980694 vs 2982171
  • 2980694 vs 2982168
  • 2980694 vs 2982139
  • 2980694 vs 2982113
  • 2980694 vs 2982100
  • 2980694 vs 2980717
  • 2980694 vs 2980681
  • 2980694 vs 2980678
  • 2980694 vs 2980665
  • 2980694 vs 2980636
  • 2980694 vs 2980610
  • 2980694 vs 2980157
  • 2980694 vs 2980144
  • 2980694 vs 2980050
  • 2980694 vs 2980047
  • 2980694 vs 2982676
  • 2980694 vs 2982605
  • 2980694 vs 2982566
  • 2980694 vs 2982540
  • 2980694 vs 2982524
  • 2980694 vs 2982126
  • 2980694 vs 2980885
  • 2980694 vs 2980872
  • 2980694 vs 2980869
  • 2980694 vs 2980856
  • 2980694 vs 2980843
  • 2980694 vs 2980830
  • 2980694 vs 2980827
  • 2980694 vs 2980814
  • 2980694 vs 2980720
  • Customer Reviews
    4.95 out of 5.00 stars from 74 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!