2982634
2982634
Active
Description:  SSR RELAY SPST-NO 1A 1-350V
Manufacturer:  Phoenix Contact
Datasheet:   2982634 Datasheet
History Price: $88.1
In Stock: 18200
2982634 Specification
Specification
Part No
2982634
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
OV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
24VDC
Voltage - Load
1 V ~ 350 V
Load Current
1:00:00
Termination Style
PC Pin
Package / Case
4-SIP
Supplier Device Package
4-SIP
2982634 PDF Datasheet
2982634 Related Parts
2980047
2980047
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2980050
2980050
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980144
2980144
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980157
2980157
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980610
2980610
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980636
2980636
Phoenix Contact
SSR RELAY SPST-NO 500MA 3-48V
2980665
2980665
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980678
2980678
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980681
2980681
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980694
2980694
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980717
2980717
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2982100
2982100
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
2982634 Compare Parts
  • 2982634 vs 2982760
  • 2982634 vs 2982728
  • 2982634 vs 2982715
  • 2982634 vs 2982702
  • 2982634 vs 2982663
  • 2982634 vs 2982650
  • 2982634 vs 2982647
  • 2982634 vs 2982511
  • 2982634 vs 2982210
  • 2982634 vs 2982171
  • 2982634 vs 2982168
  • 2982634 vs 2982139
  • 2982634 vs 2982113
  • 2982634 vs 2982100
  • 2982634 vs 2980717
  • 2982634 vs 2980694
  • 2982634 vs 2980681
  • 2982634 vs 2980678
  • 2982634 vs 2980665
  • 2982634 vs 2980636
  • 2982634 vs 2980610
  • 2982634 vs 2980157
  • 2982634 vs 2980144
  • 2982634 vs 2980050
  • 2982634 vs 2980047
  • 2982634 vs 2982676
  • 2982634 vs 2982605
  • 2982634 vs 2982566
  • 2982634 vs 2982540
  • 2982634 vs 2982524
  • 2982634 vs 2982126
  • 2982634 vs 2980885
  • 2982634 vs 2980872
  • 2982634 vs 2980869
  • 2982634 vs 2980856
  • 2982634 vs 2980843
  • 2982634 vs 2980830
  • 2982634 vs 2980827
  • 2982634 vs 2980814
  • 2982634 vs 2980720
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!