2967989
2967989
Active
Description:  SSR RELAY SPST-NO 3A 3-33V
Manufacturer:  Phoenix Contact
Datasheet:   2967989 Datasheet
History Price: $56.53
In Stock: 24200
2967989 Specification
Specification
Part No
2967989
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
OPT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
5VDC
Voltage - Load
3 V ~ 33 V
Load Current
3:00:00
Termination Style
Plug In
Package / Case
4-SIP
Supplier Device Package
-
2967989 Related Parts
2961749
2961749
Phoenix Contact
SSR RELAY SPST-NO 10A 5-30V
2961752
2961752
Phoenix Contact
SSR RELAY SPST-NO 10A 5-30V
2964254
2964254
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2964270
2964270
Phoenix Contact
SSR RELAY SPST-NO 50MA 4-30V
2964283
2964283
Phoenix Contact
SSR RELAY SPST-NO 50MA 4-30V
2964296
2964296
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2964322
2964322
Phoenix Contact
SSR RELAY SPST-NO 10A 5-30V
2964348
2964348
Phoenix Contact
SSR RELAY SPST-NO 50MA 14-30V
2964364
2964364
Phoenix Contact
SSR RELAY SPST-NO 50MA 4-18V
2964416
2964416
Phoenix Contact
SSR RELAY SPST-NO 500MA
2964487
2964487
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2964542
2964542
Phoenix Contact
SSR RELAY SPST-NO 50MA 4-18V
2967989 Compare Parts
  • 2967989 vs 2967963
  • 2967989 vs 2967950
  • 2967989 vs 2967947
  • 2967989 vs 2967921
  • 2967989 vs 2967895
  • 2967989 vs 2967882
  • 2967989 vs 2967879
  • 2967989 vs 2967840
  • 2967989 vs 2967578
  • 2967989 vs 2967552
  • 2967989 vs 2967549
  • 2967989 vs 2967507
  • 2967989 vs 2967471
  • 2967989 vs 2967468
  • 2967989 vs 2967002
  • 2967989 vs 2966993
  • 2967989 vs 2966809
  • 2967989 vs 2966799
  • 2967989 vs 2966773
  • 2967989 vs 2966757
  • 2967989 vs 2966744
  • 2967989 vs 2966728
  • 2967989 vs 2966676
  • 2967989 vs 2966663
  • 2967989 vs 2966650
  • 2967989 vs 2966634
  • 2967989 vs 2966621
  • 2967989 vs 2966618
  • 2967989 vs 2966605
  • 2967989 vs 2966595
  • 2967989 vs 2964678
  • 2967989 vs 2964649
  • 2967989 vs 2964636
  • 2967989 vs 2964623
  • 2967989 vs 2964555
  • 2967989 vs 2964542
  • 2967989 vs 2964487
  • 2967989 vs 2964416
  • 2967989 vs 2964364
  • 2967989 vs 2964348
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller