2967989
2967989
Active
Description:  SSR RELAY SPST-NO 3A 3-33V
Manufacturer:  Phoenix Contact
Datasheet:   2967989 Datasheet
History Price: $56.53
In Stock: 24200
2967989 vs 2966993
Part No
Series
OPT
PLC-OSC
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Socketable
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5VDC
48VDC
Voltage - Load
3 V ~ 33 V
3 V ~ 48 V
Load Current
3:00:00
100 mA
Termination Style
Plug In
Screw Terminal
Package / Case
4-SIP
Module
Supplier Device Package
-
-