Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ Phoenix Contact 2964762
2964762
Obsolete
Signal Relays, Up to 2 Amps
Description:
RELAY GEN PURPOSE SPDT 200MA 48V
Manufacturer:
Phoenix Contact
Datasheet:
2964762 Datasheet
History Price: Obsolete
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2964762 Specification
Specification
Part No
2964762
Category
Signal Relays, Up to 2 Amps
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
48VAC/DC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
200 mA
Switching Voltage
30VAC, 36VDC - Max
Coil Current
8 mA
Coil Type
-
Features
-
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
7 ms
Release Time
11 ms
Operating Temperature
-20℃ ~ 40℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
2964762 PDF Datasheet
2964762 Datasheet
Click and Download: 2964762 Datasheet
2964762 Related Parts
2964225
Phoenix Contact
RELAY SPDT 2A 48V
2966265
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 24V
2966278
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 24V
2966281
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 120V
2966294
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 230V
2966317
Phoenix Contact
RELAY GEN PURPOSE SPST 50MA 24V
2966320
Phoenix Contact
RELAY GEN PURPOSE SPST 50MA 120V
2966540
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 24V
2966919
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 12V
2967112
Phoenix Contact
RELAY GEN PURPOSE DPDT 50MA 24V
2967125
Phoenix Contact
RELAY GEN PURPOSE DPDT 50MA 24V
2967138
Phoenix Contact
RELAY GEN PURPOSE DPDT 50MA 120V
2964762 Compare Parts
2964762 vs 2967280
2964762 vs 2967277
2964762 vs 2967138
2964762 vs 2967125
2964762 vs 2967112
2964762 vs 2966919
2964762 vs 2966540
2964762 vs 2966320
2964762 vs 2966317
2964762 vs 2966294
2964762 vs 2966281
2964762 vs 2966278
2964762 vs 2966265
2964762 vs 2964225
2964762 vs 2968001
2964762 vs 2967413
2964762 vs 2967374
2964762 vs 2967303
2964762 vs 2967141
2964762 vs 2966582
2964762 vs 2966579
2964762 vs 2966566
2964762 vs 2966333
2964762 vs 2964843
2964762 vs 2964461
2964762 vs 2964458
2964762 vs 2960397
2964762 vs 2960384
2964762 vs 2960122
2964762 vs 2960070
2964762 vs 2960054
2964762 vs 2960041
2964762 vs 2960009
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!