Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ Phoenix Contact 2964762
2964762
Obsolete
Signal Relays, Up to 2 Amps
Description:
RELAY GEN PURPOSE SPDT 200MA 48V
Manufacturer:
Phoenix Contact
Datasheet:
2964762 Datasheet
History Price: Obsolete
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2964762 vs 2967374
Part No
2964762
2967374
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
Phoenix Contact
Phoenix Contact
Series
-
PLC-RSP
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
48VAC/DC
24VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
200 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
8 mA
9 mA
Coil Type
-
Non Latching
Features
-
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
7 ms
5 ms
Release Time
11 ms
8 ms
Operating Temperature
-20℃ ~ 40℃
-40℃ ~ 60℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
Silver Tin Oxide (AgSnO), Gold (Au)