Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ Phoenix Contact 2960041
2960041
Obsolete
Signal Relays, Up to 2 Amps
Description:
RELAY GEN PURPOSE DPDT 2A 24V
Manufacturer:
Phoenix Contact
Datasheet:
2960041 Datasheet
History Price: Obsolete
In Stock: 14500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2960041 Specification
Specification
Part No
2960041
Category
Signal Relays, Up to 2 Amps
Manufacturer
Phoenix Contact
Series
REL-SG
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
24VAC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
125VAC, 150VDC - Max
Coil Current
141 mA
Coil Type
Non Latching
Features
-
Termination Style
Plug In
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
15 ms
Release Time
15 ms
Operating Temperature
-40℃ ~ 70℃
Contact Material
Silver (Ag), Gold (Au)
2960041 PDF Datasheet
2960041 Datasheet
Click and Download: 2960041 Datasheet
2960041 Related Parts
2964225
Phoenix Contact
RELAY SPDT 2A 48V
2966265
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 24V
2966278
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 24V
2966281
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 120V
2966294
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 230V
2966317
Phoenix Contact
RELAY GEN PURPOSE SPST 50MA 24V
2966320
Phoenix Contact
RELAY GEN PURPOSE SPST 50MA 120V
2966540
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 24V
2966919
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 12V
2967112
Phoenix Contact
RELAY GEN PURPOSE DPDT 50MA 24V
2967125
Phoenix Contact
RELAY GEN PURPOSE DPDT 50MA 24V
2967138
Phoenix Contact
RELAY GEN PURPOSE DPDT 50MA 120V
2960041 Compare Parts
2960041 vs 2967280
2960041 vs 2967277
2960041 vs 2967138
2960041 vs 2967125
2960041 vs 2967112
2960041 vs 2966919
2960041 vs 2966540
2960041 vs 2966320
2960041 vs 2966317
2960041 vs 2966294
2960041 vs 2966281
2960041 vs 2966278
2960041 vs 2966265
2960041 vs 2964225
2960041 vs 2968001
2960041 vs 2967413
2960041 vs 2967374
2960041 vs 2967303
2960041 vs 2967141
2960041 vs 2966582
2960041 vs 2966579
2960041 vs 2966566
2960041 vs 2966333
2960041 vs 2964843
2960041 vs 2964762
2960041 vs 2964461
2960041 vs 2964458
2960041 vs 2960397
2960041 vs 2960384
2960041 vs 2960122
2960041 vs 2960070
2960041 vs 2960054
2960041 vs 2960009
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!