2960041
2960041
Obsolete
Description:  RELAY GEN PURPOSE DPDT 2A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2960041 Datasheet
History Price: Obsolete
In Stock: 14500
2960041 vs 2966278
Part No
Series
REL-SG
PLC-RSC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
DIN Rail
Coil Voltage
24VAC
24VAC/DC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
2:00:00
50 mA
Switching Voltage
125VAC, 150VDC - Max
30VAC, 36VDC - Max
Coil Current
141 mA
11 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator, Socket Included
Termination Style
Plug In
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
15 ms
6 ms
Release Time
15 ms
15 ms
Operating Temperature
-40℃ ~ 70℃
-25℃ ~ 60℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)