2954141
2954141
Active
Description:  SSR RELAY SPST-NO 3A 12-60V
Manufacturer:  Phoenix Contact
Datasheet:   2954141 Datasheet
History Price: $159.52
In Stock: 22800
2954141 Specification
Specification
Part No
2954141
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
EMG
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
12VDC
Voltage - Load
12 V ~ 60 V
Load Current
3:00:00
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
2954141 PDF Datasheet
2954141 Related Parts
2954154
2954154
Phoenix Contact
SSR RELAY SPST-NO 3A 12-60V
2954167
2954167
Phoenix Contact
SSR RELAY SPST-NO 3A 12-60V
2954222
2954222
Phoenix Contact
SSR RELAY SPST-NO 3A 48-280V
2954235
2954235
Phoenix Contact
SSR RELAY SPST-NO 3A 48-280V
2954280
2954280
Phoenix Contact
SSR RELAY SPST-NO 3A 48-280V
2954219
2954219
Phoenix Contact
SSR RELAY SPST-NO 3A 48-280V
2954277
2954277
Phoenix Contact
SSR RELAY SPST-NO 3A 48-280V
2954374
2954374
Phoenix Contact
SSR RELAY SPST-NO 500MA 22-35V
2954390
2954390
Phoenix Contact
SSR RELAY SPST-NO 500MA 22-35V
2954141 Compare Parts
  • 2954141 vs 2954235
  • 2954141 vs 2954222
  • 2954141 vs 2954167
  • 2954141 vs 2954154
  • 2954141 vs 2954390
  • 2954141 vs 2954374
  • 2954141 vs 2954277
  • 2954141 vs 2954219
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.