Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2954141
2954141
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 3A 12-60V
Manufacturer:
Phoenix Contact
Datasheet:
2954141 Datasheet
History Price: $159.52
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2954141 vs 2954235
Part No
2954141
2954235
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
EMG
EMG17-OV
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
12VDC
24VDC
Voltage - Load
12 V ~ 60 V
48 V ~ 280 V
Load Current
3:00:00
3:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-