Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2944261
2944261
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 1A 5-36V
Manufacturer:
Phoenix Contact
Datasheet:
2944261 Datasheet
History Price: Obsolete
In Stock: 6300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2944261 Specification
Specification
Part No
2944261
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
EMG10-OV
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
120VAC
Voltage - Load
5 V ~ 36 V
Load Current
1:00:00
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
2944261 PDF Datasheet
2944261 Datasheet
Click and Download: 2944261 Datasheet
2944261 Related Parts
2940207
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2940210
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2941361
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2941374
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2941387
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2941659
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2943259
Phoenix Contact
SSR RELAY SPST-NO 2A 10-30V
2944203
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944216
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944229
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944232
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944258
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944261 Compare Parts
2944261 vs 2948908
2944261 vs 2948898
2944261 vs 2948885
2944261 vs 2948827
2944261 vs 2948746
2944261 vs 2946803
2944261 vs 2946780
2944261 vs 2944274
2944261 vs 2944258
2944261 vs 2944232
2944261 vs 2944229
2944261 vs 2944216
2944261 vs 2944203
2944261 vs 2943259
2944261 vs 2941659
2944261 vs 2941387
2944261 vs 2941374
2944261 vs 2941361
2944261 vs 2940210
2944261 vs 2940207
2944261 vs 2948953
2944261 vs 2948924
2944261 vs 2948869
2944261 vs 2946793
2944261 vs 2944410
2944261 vs 2944245
2944261 vs 2942810
2944261 vs 2941714
2944261 vs 2941620
2944261 vs 2941536
2944261 vs 2940388
2944261 vs 2940346
2944261 vs 2940294
2944261 vs 2940223
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.