2944261
2944261
Obsolete
Description:  SSR RELAY SPST-NO 1A 5-36V
Manufacturer:  Phoenix Contact
Datasheet:   2944261 Datasheet
History Price: Obsolete
In Stock: 6300
2944261 vs 2944410
Part No
Series
EMG10-OV
EMG17-OV
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
120VAC
5VDC
Voltage - Load
5 V ~ 36 V
12 V ~ 60 V
Load Current
1:00:00
3:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-